Search
Filters

FW342-TL-E

MOSFET N/P-CH 30V 6A/5A 8-SOP
rohs
Availability: 998 In Stock
The FW342-TL-E is defined as FETs - Arrays ,included in Discrete Semiconductor Products group. The designer and manufactured of FW342-TL-E is SANYO Semiconductor (U.S.A) Corporation. It is available in WIN SOURCE Shenzhen warehouse. The storage code of FW342-TL-E is 134071. More detailed data for FW342-TL-E, feel free to contact us.
Products specifications
Category Discrete Semiconductor Products
Family Transistors - FETs, MOSFETs - Arrays
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Packaging Reel(TR)
FET Type N and P-Channel
FET Feature Logic Level Gate
Drain to Source Voltage (Vdss) 30V
Current - Continuous Drain (Id) @ 25°C 6A, 5A
Rds On (Max) @ Id, Vgs 33 mOhm @ 6A, 10V
Gate Charge (Qg) @ Vgs 16nC @ 10V
Input Capacitance (Ciss) @ Vds 850pF @ 10V
Power - Max 1.8W
Operating Temperature Range 150°C (TJ)
Mounting Style SMD/SMT
Package 8-SOIC (0.173", 4.40mm Width)
Manufacturer Device Package 8-SOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 001336-FW342-TL-E
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Category Discrete Semiconductor Products
Family Transistors - FETs, MOSFETs - Arrays
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Packaging Reel(TR)
FET Type N and P-Channel
FET Feature Logic Level Gate
Drain to Source Voltage (Vdss) 30V
Current - Continuous Drain (Id) @ 25°C 6A, 5A
Rds On (Max) @ Id, Vgs 33 mOhm @ 6A, 10V
Gate Charge (Qg) @ Vgs 16nC @ 10V
Input Capacitance (Ciss) @ Vds 850pF @ 10V
Power - Max 1.8W
Operating Temperature Range 150°C (TJ)
Mounting Style SMD/SMT
Package 8-SOIC (0.173", 4.40mm Width)
Manufacturer Device Package 8-SOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 001336-FW342-TL-E
FW342-TL-E Price

FW342-TL-E Datasheet
FW342-TL-E Application

FW342-TL-E Replacement
FW342-TL-E Pdf

FW342-TL-E Pinout
FW342-TL-E Image

FW342-TL-E Picture
FW342-TL-E In Stock

FW342-TL-E Distributor
FW342-TL-E FETs - Arrays

Image
Mfr.Part No
Description
Stock
TERM BLOCK RISING CLAMP 14POS
19700
CMOS 8-Bit Buffered Multiplying DAC
2
IC FPGA 400 I/O 784FCBGA
200
MOSFET 2N-CH 40V 9.2A 8SO
400
Stratix II Device Handbook, Volume 1
240