Search
Filters

HUFA76407DK8T_F085

MOSFET 2N-CH 60V 8-SOIC
rohs
Availability: 9,616 In Stock
HUFA76407DK8T_F085, produced by Fairchild/ON Semiconductor, is a transistor in 8-SOP SMD (SMT) package. The features include 60V drain-source breakdown voltage, 3V @ 250μA gate-source threshold voltage. HUFA76407DK8T_F085 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Not For New Designs
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 60V
Maximum Rds On at Id,Vgs 90 mOhm @ 3.8A, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 11.2nC @ 10V
Max Input Capacitance 330pF @ 25V
Maximum Power Dissipation 2.5W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 105971-HUFA76407DK8T_F085
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Not For New Designs
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 60V
Maximum Rds On at Id,Vgs 90 mOhm @ 3.8A, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 11.2nC @ 10V
Max Input Capacitance 330pF @ 25V
Maximum Power Dissipation 2.5W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 105971-HUFA76407DK8T_F085
HUFA76407DK8T_F085 Price

HUFA76407DK8T_F085 Datasheet
HUFA76407DK8T_F085 Application

HUFA76407DK8T_F085 Replacement
HUFA76407DK8T_F085 Pdf

HUFA76407DK8T_F085 Pinout
HUFA76407DK8T_F085 Image

HUFA76407DK8T_F085 Picture
HUFA76407DK8T_F085 In Stock

HUFA76407DK8T_F085 Distributor
HUFA76407DK8T_F085 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC REG LDO 2.9V 0.15A SOT23-5
20000
HIGH-SPEED 16K x 8 DUAL-PORT STATIC RAM
235
OSCILLATOR MEMS 1.84MHZ CMOS SMD
17500
12/10/8-Bit, 1 MSPS, 16/12/8/4-Channel, Single-Ended, MicroPower, Serial Interface ADCs
3
4M-BIT SERIAL FLASH MEMORY WITH DUAL AND QUAD SPI
202