Search
Filters

HUFA76413DK8T_F085

MOSFET 2N-CH 60V 5.1A 8-SO
rohs
Availability: 18,722 In Stock
HUFA76413DK8T_F085, produced by Fairchild/ON Semiconductor, is a transistor in 8-SO SMD (SMT) package. The features include 60V drain-source breakdown voltage, 5.1A continuous drain current at 25°C ,3V @ 250μA gate-source threshold voltage. HUFA76413DK8T_F085 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Not For New Designs
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 5.1A
Maximum Rds On at Id,Vgs 49 mOhm @ 5.1A, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 23nC @ 10V
Max Input Capacitance 620pF @ 25V
Maximum Power Dissipation 2.5W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 102666-HUFA76413DK8T_F085
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Not For New Designs
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 5.1A
Maximum Rds On at Id,Vgs 49 mOhm @ 5.1A, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 23nC @ 10V
Max Input Capacitance 620pF @ 25V
Maximum Power Dissipation 2.5W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 102666-HUFA76413DK8T_F085
HUFA76413DK8T_F085 Price

HUFA76413DK8T_F085 Datasheet
HUFA76413DK8T_F085 Application

HUFA76413DK8T_F085 Replacement
HUFA76413DK8T_F085 Pdf

HUFA76413DK8T_F085 Pinout
HUFA76413DK8T_F085 Image

HUFA76413DK8T_F085 Picture
HUFA76413DK8T_F085 In Stock

HUFA76413DK8T_F085 Distributor
HUFA76413DK8T_F085 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Single-Channel USB Power Controller Advance Information
31406
NPN EPITAXIAL TRANSISTOR
1870
Rectifier diodes ultrafast
50
MOSFET N-CH 950V 4A TO220FP
100
IC DSP 24BIT AUD 120MHZ 144-LQFP
352
High Voltage Display Driver
1055
Chip Inductors – 1008CS Series
500
Very Low Forward Voltage Trench-based Schottky Rectifier
360
RF Manual 16th edition
398
IC VREF SHUNT 2.49V 8SO
22612