Search
Filters

IRF7306TRPBF

Part No : IRF7306TRPBF
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET 2P-CH 30V 3.6A 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
170+
€0.255
€43.421
400+
€0.217
€86.688
615+
€0.210
€129.052
845+
€0.204
€172.228
1,095+
€0.197
€215.649
1,460+
€0.177
€258.654
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 5 pieces can ship immediately
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Supply and Demand Status Limited
Fake Threat In the Open Market 59 pct.
Popularity High
Is this a common-used part? Yes
Case / Package 8-SO
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 150°C (TJ)
Maximum Power Dissipation 2W
Max Input Capacitance 440pF @ 25V
Max Gate Charge 25nC @ 10V
Gate-Source Threshold Voltage 1V @ 250μA
Maximum Rds On at Id,Vgs 100 mOhm @ 1.8A, 10V
Continuous Drain Current at 25°C 3.6A
Drain-Source Breakdown Voltage 30V
FET Feature Logic Level Gate
Status Active
Packaging Reel - TR
Manufacturer Infineon Technologies
Categories Discrete Semiconductor Products
FET Type 2 P-Channel (Dual)
Win Source Part Number 017497-IRF7306TRPBF
IRF7306TRPBF, produced by Infineon Technologies, is a transistor in 8-SO SMD (SMT) package. The features include 30V drain-source breakdown voltage, 3.6A continuous drain current at 25°C ,1V @ 250μA gate-source threshold voltage. IRF7306TRPBF is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
Supply and Demand Status Limited
Fake Threat In the Open Market 59 pct.
Popularity High
Is this a common-used part? Yes
Case / Package 8-SO
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 150°C (TJ)
Maximum Power Dissipation 2W
Max Input Capacitance 440pF @ 25V
Max Gate Charge 25nC @ 10V
Gate-Source Threshold Voltage 1V @ 250μA
Maximum Rds On at Id,Vgs 100 mOhm @ 1.8A, 10V
Continuous Drain Current at 25°C 3.6A
Drain-Source Breakdown Voltage 30V
FET Feature Logic Level Gate
Status Active
Packaging Reel - TR
Manufacturer Infineon Technologies
Categories Discrete Semiconductor Products
FET Type 2 P-Channel (Dual)
Win Source Part Number 017497-IRF7306TRPBF
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IRF7306TRPBF
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
IRF7306TRPBF Price

IRF7306TRPBF Datasheet
IRF7306TRPBF Application

IRF7306TRPBF Replacement
IRF7306TRPBF Pdf

IRF7306TRPBF Pinout
IRF7306TRPBF Image

IRF7306TRPBF Picture
IRF7306TRPBF In Stock

IRF7306TRPBF Distributor
IRF7306TRPBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
9 BIT PARITY GENERATOR
352
Ultra Low Noise 150 mA Low Dropout Voltage Regulator with ON/OFF Control
3
Octal bus transceiver; 3-state
352
IC MPU RESET MON 2.93V SOT-23
119
DIODE ZENER 11V 500MW TUMD2
1090
IC SWITCH OCTAL SPDT 36UCSP
1500
IC FPGA 124 I/O 208QFP
22