Search
Filters

IRF7307TRPBF

Part No : IRF7307TRPBF
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N/P-CH 20V 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
110+
€0.450
€49.469
255+
€0.380
€96.998
395+
€0.369
€145.688
540+
€0.357
€192.927
700+
€0.346
€242.002
930+
€0.311
€289.276
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 500 pieces can ship immediately
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
FET Type N and P-Channel
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 5.2A, 4.3A
Maximum Rds On at Id,Vgs 50 mOhm @ 2.6A, 4.5V
Gate-Source Threshold Voltage 700mV @ 250μA
Max Gate Charge 20nC @ 4.5V
Max Input Capacitance 660pF @ 15V
Maximum Power Dissipation 2W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 109378-IRF7307TRPBF
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Limited
IRF7307TRPBF, produced by Infineon Technologies, is a transistor in 8-SO SMD (SMT) package. The features include 20V drain-source breakdown voltage, 5.2A, 4.3A continuous drain current at 25°C ,700mV @ 250μA gate-source threshold voltage. IRF7307TRPBF is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
FET Type N and P-Channel
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 5.2A, 4.3A
Maximum Rds On at Id,Vgs 50 mOhm @ 2.6A, 4.5V
Gate-Source Threshold Voltage 700mV @ 250μA
Max Gate Charge 20nC @ 4.5V
Max Input Capacitance 660pF @ 15V
Maximum Power Dissipation 2W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 109378-IRF7307TRPBF
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IRF7307TRPBF
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
IRF7307TRPBF Price

IRF7307TRPBF Datasheet
IRF7307TRPBF Application

IRF7307TRPBF Replacement
IRF7307TRPBF Pdf

IRF7307TRPBF Pinout
IRF7307TRPBF Image

IRF7307TRPBF Picture
IRF7307TRPBF In Stock

IRF7307TRPBF Distributor
IRF7307TRPBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC MULTIPLEXER 8X1 16TSSOP
29
4 Mbit, page-erasable serial Flash memory with byte alterability, 75 MHz SPI bus, standard pinout
800
IC TXRX CAN SGL WIRE 14-SOIC
637
RES ARRAY 5 RES 3.3K OHM 10SIP
17
Transient voltage suppressor diodes
3737
IC H-BRIDGE DRIVER SOT666
405
IC BATT OV PROT LI-ION 8WSON
1000
IC DECOD VIDEO NTSC/PAL 128TQPF
14

Top Sellers