Search
Filters

IRF7328TRPBF

MOSFET 2P-CH 30V 8A 8-SOIC
Manufacturer: Infineon Technologies
rohs
Rated 5/5 based on 1 customer reviews
IRF7328TRPBF, produced by Infineon Technologies, is a transistor in 8-SO SMD (SMT) package. The features include 30V drain-source breakdown voltage, 8A continuous drain current at 25°C ,2.5V @ 250μA gate-source threshold voltage. IRF7328TRPBF is used in the -55°C to 150°C (TJ) operating temperature range.
Quantity
Price
Ext. Price
60+
$0.856
$51.360
150+
$0.676
$101.400
495+
$0.609
$301.455
Availability: 1 In Stock
This product has a minimum quantity of 60
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
FET Type 2 P-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 8A
Maximum Rds On at Id,Vgs 21 mOhm @ 8A, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 78nC @ 10V
Max Input Capacitance 2675pF @ 25V
Maximum Power Dissipation 2W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 125630-IRF7328TRPBF
Family Name IRF7328
Introduction Date October 04, 2000
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
Si4941EDY; Si4941EDY-T1-E3;   SI4941EDY-T1; 
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
FET Type 2 P-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 8A
Maximum Rds On at Id,Vgs 21 mOhm @ 8A, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 78nC @ 10V
Max Input Capacitance 2675pF @ 25V
Maximum Power Dissipation 2W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 125630-IRF7328TRPBF
Family Name IRF7328
Introduction Date October 04, 2000
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
Si4941EDY; Si4941EDY-T1-E3;   SI4941EDY-T1; 
IRF7328TRPBF Price

IRF7328TRPBF Datasheet
IRF7328TRPBF Application

IRF7328TRPBF Replacement
IRF7328TRPBF Pdf

IRF7328TRPBF Pinout
IRF7328TRPBF Image

IRF7328TRPBF Picture
IRF7328TRPBF In Stock

IRF7328TRPBF Distributor
IRF7328TRPBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Coin Type Crimp-sealed Primary Lithium Battery
237
IC SWITCH SPST 5TSSOP
3000
RES ARRAY 8 RES 3.3K OHM 16DIP
27
RF SILICON AND SUBSYSTEMS SOLUTIONSFOR FOR BROADBAND COMMUNICATIONS AND AUTOMOTIVE ELECTRONICS
6000
IC AMP AUDIO .024W STER 12DSBGA
5042
TOSHIBA CMOS DIGITAL INTEGRATED CIRCUIT SILICON MONOLITHIC
1071