Search
Filters

IRF7329TRPBF

MOSFET 2P-CH 12V 9.2A 8-SOIC
Manufacturer: Infineon Technologies
rohs
Quantity
Price
Ext. Price
35+
$1.553
$54.355
90+
$1.165
$104.850
290+
$1.048
$303.920
Availability: 12,522 In Stock
This product has a minimum quantity of 35
The IRF7329TRPBF is defined as FETs - Arrays ,included in Discrete Semiconductor Products group. The designer and manufactured of IRF7329TRPBF is Infineon Technologies. It is available in WIN SOURCE Shenzhen warehouse. The storage code of IRF7329TRPBF is 159880. More detailed data for IRF7329TRPBF, feel free to contact us.
Products specifications
Category Discrete Semiconductor Products
Family Transistors - FETs, MOSFETs - Arrays
Manufacturer Infineon Technologies
Series HEXFET
Packaging Reel(TR)
FET Type 2 P-Channel (Dual)
FET Feature Logic Level Gate
Drain to Source Voltage (Vdss) 12V
Current - Continuous Drain (Id) @ 25°C 9.2A
Rds On (Max) @ Id, Vgs 17 mOhm @ 9.2A, 4.5V
Vgs(th) (Max) @ Id 900mV @ 250μA
Gate Charge (Qg) @ Vgs 57nC @ 4.5V
Input Capacitance (Ciss) @ Vds 3450pF @ 10V
Power - Max 2W
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style SMD/SMT
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package 8-SO
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 017507-IRF7329TRPBF
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Category Discrete Semiconductor Products
Family Transistors - FETs, MOSFETs - Arrays
Manufacturer Infineon Technologies
Series HEXFET
Packaging Reel(TR)
FET Type 2 P-Channel (Dual)
FET Feature Logic Level Gate
Drain to Source Voltage (Vdss) 12V
Current - Continuous Drain (Id) @ 25°C 9.2A
Rds On (Max) @ Id, Vgs 17 mOhm @ 9.2A, 4.5V
Vgs(th) (Max) @ Id 900mV @ 250μA
Gate Charge (Qg) @ Vgs 57nC @ 4.5V
Input Capacitance (Ciss) @ Vds 3450pF @ 10V
Power - Max 2W
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style SMD/SMT
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package 8-SO
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 017507-IRF7329TRPBF
IRF7329TRPBF Price

IRF7329TRPBF Datasheet
IRF7329TRPBF Application

IRF7329TRPBF Replacement
IRF7329TRPBF Pdf

IRF7329TRPBF Pinout
IRF7329TRPBF Image

IRF7329TRPBF Picture
IRF7329TRPBF In Stock

IRF7329TRPBF Distributor
IRF7329TRPBF FETs - Arrays

Image
Mfr.Part No
Description
Stock
Infrared Remote-control Receiver Module
4000
IC CLK BUFFER 1:4 3.2GHZ 16MLF
5170
QorIQ P2010 and P2020 Processors
1
Real Time Clock/Calendar with EEPROM
2208
N CHANNEL MOS TYPE (HIGH SPEED, HIGH CURRENT SWITCHING, CHOPPER REGULATOR, DC-DC CONVERTERAND MOTOR DRIVE APPLICATIONS)
1948