Search
Filters

IRF7342TRPBF

Part No : IRF7342TRPBF
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET 2P-CH 55V 3.4A 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
105+
$0.477
$50.085
250+
$0.404
$101.000
385+
$0.392
$150.920
530+
$0.380
$201.400
685+
$0.367
$251.395
910+
$0.331
$301.210
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 73,000 pieces can ship immediately
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
FET Type 2 P-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 3.4A
Maximum Rds On at Id,Vgs 105 mOhm @ 3.4A, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 38nC @ 10V
Max Input Capacitance 690pF @ 25V
Maximum Power Dissipation 2W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 017512-IRF7342TRPBF
Family Name IRF7342
Introduction Date March 17, 1999
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
STS3DPF60L;  SH8J31GZETB;   SH8J31 TB; 
IRF7342TRPBF, produced by Infineon Technologies, is a transistor in 8-SO SMD (SMT) package. The features include 55V drain-source breakdown voltage, 3.4A continuous drain current at 25°C ,1V @ 250μA gate-source threshold voltage. IRF7342TRPBF is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
FET Type 2 P-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 3.4A
Maximum Rds On at Id,Vgs 105 mOhm @ 3.4A, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 38nC @ 10V
Max Input Capacitance 690pF @ 25V
Maximum Power Dissipation 2W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 017512-IRF7342TRPBF
Family Name IRF7342
Introduction Date March 17, 1999
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
STS3DPF60L;  SH8J31GZETB;   SH8J31 TB; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IRF7342TRPBF
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
IRF7342TRPBF Price

IRF7342TRPBF Datasheet
IRF7342TRPBF Application

IRF7342TRPBF Replacement
IRF7342TRPBF Pdf

IRF7342TRPBF Pinout
IRF7342TRPBF Image

IRF7342TRPBF Picture
IRF7342TRPBF In Stock

IRF7342TRPBF Distributor
IRF7342TRPBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 30V 0.87A SOT323
70
IC REG LDO 12V 0.75A TO263-3
796
Midium Power Transistors (30V / 3A)
100
CONVERTER MOD DC/DC 5V 150W
30V N-Channel MOSFET
11
3.3V Octal buffer/line driver 3-State
3
DIODE SCHOTTKY 20V 500MA SMINI2
356
DIODE SCHOTTKY 30V 2A SOD123T
1532

Top Sellers