The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

IRF7343TRPBF

Part No IRF7343TRPBF
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N/P-CH 55V 8-SOIC
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
Pricing & Ordering $0.346 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
105+
$0.4810
$50.505
255+
$0.3950
$100.725
395+
$0.3820
$150.890
545+
$0.3700
$201.650
700+
$0.3580
$250.600
935+
$0.3210
$300.135
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 555,000 pieces
MOQ: 105 pcs
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
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
FET Type N and P-Channel
FET Feature Standard
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 4.7A, 3.4A
Maximum Rds On at Id,Vgs 50 mOhm @ 4.7A, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 36nC @ 10V
Max Input Capacitance 740pF @ 25V
Maximum Power Dissipation 2W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 017513-IRF7343TRPBF
Family Name IRF7343
Introduction Date February 24, 1999
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
STS4C3F60L;  AO4612;  IRF7343TR;  

Description

The Infineon Technologies 017513-IRF7343TRPBF is a standard N and P-Channel MOSFET that is commonly used in various electronic applications. This MOSFET has a drain-source breakdown voltage of 55V and a continuous drain current of 4.7A, 3.4A at 25°C. It has a maximum Rds On of 50 mOhm @ 4.7A, 10V and a gate-source threshold voltage of 1V @ 250μA. The maximum gate charge of this MOSFET is 36nC @ 10V and the maximum input capacitance is 740pF @ 25V. It is packaged in an 8-SO case and is mountable using SMD (SMT) technology. The Infineon Technologies 017513-IRF7343TRPBF is a high-popularity product with a fake threat in the open market of 62 pct. and is supplied in a sufficient supply.