Search
Filters

IRF7751TRPBF

Part No : IRF7751TRPBF
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET 2P-CH 30V 4.5A 8TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 400 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Obsolete(EOL)
FET Type 2 P-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 4.5A
Maximum Rds On at Id,Vgs 35 mOhm @ 4.5A, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 44nC @ 10V
Max Input Capacitance 1464pF @ 25V
Maximum Power Dissipation 1W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 001926-IRF7751TRPBF
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Limited
Quantity per package 4k pcs
IRF7751TRPBF, produced by Infineon Technologies, is a transistor in 8-TSSOP SMD (SMT) package. The features include 30V drain-source breakdown voltage, 4.5A continuous drain current at 25°C ,2.5V @ 250μA gate-source threshold voltage. IRF7751TRPBF is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Obsolete(EOL)
FET Type 2 P-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 4.5A
Maximum Rds On at Id,Vgs 35 mOhm @ 4.5A, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 44nC @ 10V
Max Input Capacitance 1464pF @ 25V
Maximum Power Dissipation 1W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 001926-IRF7751TRPBF
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Limited
Quantity per package 4k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IRF7751TRPBF
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
IRF7751TRPBF Price

IRF7751TRPBF Datasheet
IRF7751TRPBF Application

IRF7751TRPBF Replacement
IRF7751TRPBF Pdf

IRF7751TRPBF Pinout
IRF7751TRPBF Image

IRF7751TRPBF Picture
IRF7751TRPBF In Stock

IRF7751TRPBF Distributor
IRF7751TRPBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
N-Channel PowerTrench MOSFET
1000
5.0 V Micropower 150 mA LDO Linear Regulator with DELAY, Adjustable RESET, and Monitor FLAG
IC DIVIDER /2 5V/3.3V 8-SOIC
125
IC OPAMP/COMP/REF MICRPWR 8MSOP
694
IC COMPARATOR 1.8V W/REF SC70-6
406
CONV DC/DC 3.3VIN ADJOUT 6A
210
HIGH PERFORMANCE OCTAL PCI EXPRESS UART
62

Top Sellers