Search
Filters

IRF8910TRPBF

Part No : IRF8910TRPBF
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET 2N-CH 20V 10A 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
140+
€0.354
€49.614
325+
€0.300
€97.335
500+
€0.291
€145.413
685+
€0.282
€193.279
885+
€0.273
€241.188
1,180+
€0.246
€289.767
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 2,679 pieces can ship immediately
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 10A
Maximum Rds On at Id,Vgs 13.4 mOhm @ 10A, 10V
Gate-Source Threshold Voltage 2.55V @ 250μA
Max Gate Charge 11nC @ 4.5V
Max Input Capacitance 960pF @ 10V
Maximum Power Dissipation 2W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 117725-IRF8910TRPBF
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Balance
IRF8910TRPBF, produced by Infineon Technologies, is a transistor in 8-SO SMD (SMT) package. The features include 20V drain-source breakdown voltage, 10A continuous drain current at 25°C ,2.55V @ 250μA gate-source threshold voltage. IRF8910TRPBF is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 10A
Maximum Rds On at Id,Vgs 13.4 mOhm @ 10A, 10V
Gate-Source Threshold Voltage 2.55V @ 250μA
Max Gate Charge 11nC @ 4.5V
Max Input Capacitance 960pF @ 10V
Maximum Power Dissipation 2W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 117725-IRF8910TRPBF
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IRF8910TRPBF
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
IRF8910TRPBF Price

IRF8910TRPBF Datasheet
IRF8910TRPBF Application

IRF8910TRPBF Replacement
IRF8910TRPBF Pdf

IRF8910TRPBF Pinout
IRF8910TRPBF Image

IRF8910TRPBF Picture
IRF8910TRPBF In Stock

IRF8910TRPBF Distributor
IRF8910TRPBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC MCU 8BIT 16KB FLASH 32LQFP
200
FIXED IND 1.5UH 445MA 400 MOHM
135
IC MCU 16BIT 16KB FLASH 52LQFP
18
OCTAL D-TYPE TRANSPARENT LATCHES WITH 3-STATE OUTPUTS | IC OCTAL D TRANSP LATCH 20-DIP
61

Top Sellers