Search
Filters

NDS9956A

Part No : NDS9956A
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET 2N-CH 30V 3.7A 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,096 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 30V
Gate-Source Threshold Voltage 2.8V @ 250μA
Max Gate Charge 27nC @ 10V
Maximum Power Dissipation 900mW
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 101974-NDS9956A
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
Max Input Capacitance 320pF @ 10V
Continuous Drain Current at 25°C 3.7A
Maximum Rds On at Id,Vgs 80 mOhm @ 2.2A, 10V
NDS9956A, produced by Fairchild/ON Semiconductor, is a transistor in 8-SO SMD (SMT) package. The features include 30V drain-source breakdown voltage, 3.7A continuous drain current at 25°C ,2.8V @ 250μA gate-source threshold voltage. NDS9956A is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 30V
Gate-Source Threshold Voltage 2.8V @ 250μA
Max Gate Charge 27nC @ 10V
Maximum Power Dissipation 900mW
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 101974-NDS9956A
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
Max Input Capacitance 320pF @ 10V
Continuous Drain Current at 25°C 3.7A
Maximum Rds On at Id,Vgs 80 mOhm @ 2.2A, 10V
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for NDS9956A
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
NDS9956A Price

NDS9956A Datasheet
NDS9956A Application

NDS9956A Replacement
NDS9956A Pdf

NDS9956A Pinout
NDS9956A Image

NDS9956A Picture
NDS9956A In Stock

NDS9956A Distributor
NDS9956A Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
THYRISTOR ARRAY SA SERIES FOR STROBE FLASHER
200
TRANS PNP DARL 100V 2A D-PAK
340
Schottky Rectifier, 15 A
340
IC 18-BIT BUS EXCH SW 48-TSSOP
264
OPTOISO 2.5KV 2CH PUSH PULL 8SO
9022
Three-Phase Brushless Motor Driver for VCR Capstan Motors
2585
Rail-to-Rail Operational Amplifiers
385
SENSOR LINEAR ANALOG 4SOP
3162

Top Sellers