Search
Filters

NTZD3154NT5G

MOSFET 2N-CH 20V 0.54A SOT563
Manufacturer: ON Semiconductor
rohs
Quantity
Price
Ext. Price
1,115+
$0.045
$50.175
3,000+
$0.034
$102.000
12,000+
$0.045
$540.000
Availability: 605,165 In Stock
This product has a minimum quantity of 1115

NTZD3154NT5G, produced by ON Semiconductor, is a transistor in SOT-563-6 SMD (SMT) package. The features include 20V drain-source breakdown voltage, 540mA continuous drain current at 25°C ,1V @ 250μA gate-source threshold voltage. NTZD3154NT5G is used in the -55°C to 150°C (TJ) operating temperature range.

Products specifications
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual)
FET Feature Standard
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 540mA
Maximum Rds On at Id,Vgs 550 mOhm @ 540mA, 4.5V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 2.5nC @ 4.5V
Max Input Capacitance 150pF @ 16V
Maximum Power Dissipation 250mW
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-563-6
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 025842-NTZD3154NT5G
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual)
FET Feature Standard
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 540mA
Maximum Rds On at Id,Vgs 550 mOhm @ 540mA, 4.5V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 2.5nC @ 4.5V
Max Input Capacitance 150pF @ 16V
Maximum Power Dissipation 250mW
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-563-6
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 025842-NTZD3154NT5G
NTZD3154NT5G Price

NTZD3154NT5G Datasheet
NTZD3154NT5G Application

NTZD3154NT5G Replacement
NTZD3154NT5G Pdf

NTZD3154NT5G Pinout
NTZD3154NT5G Image

NTZD3154NT5G Picture
NTZD3154NT5G In Stock

NTZD3154NT5G Distributor
NTZD3154NT5G Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Octal D-type flip-flop; positive-edge trigger; 3-state; inverting
15
IC DETECTOR VOLTAGE 1.4V 5TSOP
3000
Microcomputers / Microcomputer Development Systems
3416
1 Megabit (128 K x 8-Bit) CMOS 12.0 Volt, Bulk Erase Flash Memory
112
Silicon N Channel MOS FET Power Switching
12000
GaAs MMIC LOW NOISE AMPLIFIER , 5.0 - 6.0 GHz
4200
DIODE GEN PURP 40V 100MA SC70-3
30000