Search
Filters

NX3008NBK

Part No :
NX3008NBK
Manufacturer :
NXP
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET 2N-CH 30V 0.35A 6TSSOP / Trans MOSFET N-CH 30V 0.4A Automotive 3-Pin SOT-23
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
705+
€0.0620
€43.498
1,695+
€0.0510
€86.904
2,635+
€0.0500
€130.520
3,640+
€0.0480
€173.974
4,630+
€0.0470
€217.267
6,250+
€0.0420
€260.700
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 275,033 pieces can ship immediately
MOQ: 705 pcs
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
Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 350mA
Maximum Rds On at Id,Vgs 1.4 Ohm @ 350mA, 4.5V
Gate-Source Threshold Voltage 1.1V @ 250μA
Max Gate Charge 0.68nC @ 4.5V
Max Input Capacitance 50pF @ 15V
Maximum Power Dissipation 445mW
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-TSSOP
Win Source Part Number 340312-NX3008NBK
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Sufficient
Application Field Used in Power Management, Consumer Electronics, Portable Devices, Industrial, Automotive
Family Name NX3008NBK
Introduction Date August 02, 2011
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Alternative Parts
(Cross-Reference)
3LN02C;  AP2318AGEN-HF;  AP2318GEN-HF-3TR; NVR4003NT3G;  

NX3008NBK, produced by NXP, is a transistor in 6-TSSOP SMD (SMT) package. The features include 30V drain-source breakdown voltage, 350mA continuous drain current at 25°C ,1.1V @ 250μA gate-source threshold voltage. NX3008NBK is used in the -55°C to 150°C (TJ) operating temperature range.

Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 350mA
Maximum Rds On at Id,Vgs 1.4 Ohm @ 350mA, 4.5V
Gate-Source Threshold Voltage 1.1V @ 250μA
Max Gate Charge 0.68nC @ 4.5V
Max Input Capacitance 50pF @ 15V
Maximum Power Dissipation 445mW
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-TSSOP
Win Source Part Number 340312-NX3008NBK
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Sufficient
Application Field Used in Power Management, Consumer Electronics, Portable Devices, Industrial, Automotive
Family Name NX3008NBK
Introduction Date August 02, 2011
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Alternative Parts
(Cross-Reference)
3LN02C;  AP2318AGEN-HF;  AP2318GEN-HF-3TR; NVR4003NT3G;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for NX3008NBK
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
NX3008NBK Price

NX3008NBK Datasheet
NX3008NBK Application

NX3008NBK Replacement
NX3008NBK Pdf

NX3008NBK Pinout
NX3008NBK Image

NX3008NBK Picture
NX3008NBK In Stock

NX3008NBK Distributor
NX3008NBK Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
OPTOISO 5KV 1CH OPN COLL 8DIP GW
500
Advanced Voltage Mode Pulse Width Modulator | IC REG CTRLR MULT TOP 14TSSOP
206
MOSFET N-CH 100V 35A D2PAK
9900
Monolithic, Quad SPST, CMOS Analog Switches
682
Ultra-low-power platform | IC MCU 32BIT 256KB FLASH 100LQFP
4
IC COUNTER BINARY UP/DOWN 16DIP
97
1A LOW DROPOUT VOLTAGE REGULATOR
190

Top Sellers