Search
Filters

NX7002AKS,115

MOSFET 2N-CH 60V 0.17A SC-88
Manufacturer: NXP
rohs
Availability: 200 In Stock
NX7002AKS,115, produced by NXP, is a transistor in 6-TSSOP SMD (SMT) package. The features include 60V drain-source breakdown voltage, 170mA continuous drain current at 25°C ,2.1V @ 250μA gate-source threshold voltage. NX7002AKS,115 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 170mA
Maximum Rds On at Id,Vgs 4.5 Ohm @ 100mA, 10V
Gate-Source Threshold Voltage 2.1V @ 250μA
Max Gate Charge 0.43nC @ 4.5V
Max Input Capacitance 17pF @ 10V
Maximum Power Dissipation 220mW
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-TSSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 103649-NX7002AKS,115
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 170mA
Maximum Rds On at Id,Vgs 4.5 Ohm @ 100mA, 10V
Gate-Source Threshold Voltage 2.1V @ 250μA
Max Gate Charge 0.43nC @ 4.5V
Max Input Capacitance 17pF @ 10V
Maximum Power Dissipation 220mW
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-TSSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 103649-NX7002AKS,115
NX7002AKS,115 Price

NX7002AKS,115 Datasheet
NX7002AKS,115 Application

NX7002AKS,115 Replacement
NX7002AKS,115 Pdf

NX7002AKS,115 Pinout
NX7002AKS,115 Image

NX7002AKS,115 Picture
NX7002AKS,115 In Stock

NX7002AKS,115 Distributor
NX7002AKS,115 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
4 Megabit (512 K x 8-Bit/256 K x 16-Bit) CMOS 5.0 Volt-only Boot Sector Flash Memory
54
1.0A SURFACE MOUNT GLASS PASSIVATED RECTIFIER
521
IC REG LDO -5V 0.1A 8SOIC
5500
32768-WORD X 8-BIT HIGH SPEED CMOS STATIC RAM
111
TRIMMER 100K OHM 0.25W SMD
6500