Search
Filters

QS6M3TR

MOSFET N/P-CH 30V/20V 1.5A TSMT6
Manufacturer: Rohm Semiconductor
rohs
Rated 5/5 based on 1 customer reviews
The QS6M3TR is defined as Transistors - FETs, MOSFETs - RF ,included in Discrete Semiconductor Products group. The designer and manufactured of QS6M3TR is Rohm Semiconductor. It is available in WIN SOURCE Shenzhen warehouse. The storage code of QS6M3TR is 286303. More detailed data for QS6M3TR, feel free to contact us.
Quantity
Price
Ext. Price
200+
€0.146
€29.240
850+
€0.138
€116.960
2,300+
€0.129
€296.700
Availability: 1,500 In Stock
Not enough quantity? Need immediate assistance?
MOQ: 200 pcs
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Not For New Designs
FET Type N and P-Channel
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 30V, 20V
Continuous Drain Current at 25°C 1.5A
Maximum Rds On at Id,Vgs 230 mOhm @ 1.5A, 4.5V
Gate-Source Threshold Voltage 1.5V @ 1mA
Max Gate Charge 1.6nC @ 4.5V
Max Input Capacitance 80pF @ 10V
Maximum Power Dissipation 1.25W
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package TSMT6 (SC-95)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 027058-QS6M3TR
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Not For New Designs
FET Type N and P-Channel
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 30V, 20V
Continuous Drain Current at 25°C 1.5A
Maximum Rds On at Id,Vgs 230 mOhm @ 1.5A, 4.5V
Gate-Source Threshold Voltage 1.5V @ 1mA
Max Gate Charge 1.6nC @ 4.5V
Max Input Capacitance 80pF @ 10V
Maximum Power Dissipation 1.25W
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package TSMT6 (SC-95)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 027058-QS6M3TR
QS6M3TR Price

QS6M3TR Datasheet
QS6M3TR Application

QS6M3TR Replacement
QS6M3TR Pdf

QS6M3TR Pinout
QS6M3TR Image

QS6M3TR Picture
QS6M3TR In Stock

QS6M3TR Distributor
QS6M3TR Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
DC-DC converter circuits for mobile equipment
195100
NPN Silicon Transistor
6378
CRYSTAL 25.0000MHZ 6PF SMD
2822
DEVICE CHARACTERISTICS
24000
16M-BIT [2Mx8/1Mx16] CMOS SINGLE VOLTAGE 3V ONLY FLASH MEMORY
115
IC PWR MGMT 8 LDO 48VQFN
6121
IC CTLR OVP POS/NEG 30V 12TLLGA
2053
Quad 12-/10-/8-Bit Rail-to-Rail DACs with 10ppm/°C Reference
121
DIODE ZENER 8.2V 500MW SOD80
20200