Search
Filters

SI4532DY-T1-E3

MOSFET N/P-CH 30V 3.9A/3.5A 8-SO
Manufacturer: Vishay
rohs
Availability: 9,431 In Stock
The SI4532DY-T1-E3 is defined as FETs - Arrays ,included in Discrete Semiconductor Products group. The designer and manufactured of SI4532DY-T1-E3 is Vishay. It is available in WIN SOURCE PHI warehouse. The storage code of SI4532DY-T1-E3 is 321940. More detailed data for SI4532DY-T1-E3, feel free to contact us.
Products specifications
Category Discrete Semiconductor Products
Family Transistors - FETs, MOSFETs - Arrays
Manufacturer Vishay
Packaging Reel(TR)
FET Type N and P-Channel
FET Feature Standard
Drain to Source Voltage (Vdss) 30V
Current - Continuous Drain (Id) @ 25°C 3.9A, 3.5A
Rds On (Max) @ Id, Vgs 65 mOhm @ 3.9A, 10V
Vgs(th) (Max) @ Id 3V @ 250μA
Gate Charge (Qg) @ Vgs 15nC @ 10V
Input Capacitance (Ciss) @ Vds 235pF @ 10V
Power - Max 900mW
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style SMD/SMT
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package 8-SO
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 189917-SI4532DY-T1-E3
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Category Discrete Semiconductor Products
Family Transistors - FETs, MOSFETs - Arrays
Manufacturer Vishay
Packaging Reel(TR)
FET Type N and P-Channel
FET Feature Standard
Drain to Source Voltage (Vdss) 30V
Current - Continuous Drain (Id) @ 25°C 3.9A, 3.5A
Rds On (Max) @ Id, Vgs 65 mOhm @ 3.9A, 10V
Vgs(th) (Max) @ Id 3V @ 250μA
Gate Charge (Qg) @ Vgs 15nC @ 10V
Input Capacitance (Ciss) @ Vds 235pF @ 10V
Power - Max 900mW
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style SMD/SMT
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package 8-SO
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 189917-SI4532DY-T1-E3
SI4532DY-T1-E3 Price

SI4532DY-T1-E3 Datasheet
SI4532DY-T1-E3 Application

SI4532DY-T1-E3 Replacement
SI4532DY-T1-E3 Pdf

SI4532DY-T1-E3 Pinout
SI4532DY-T1-E3 Image

SI4532DY-T1-E3 Picture
SI4532DY-T1-E3 In Stock

SI4532DY-T1-E3 Distributor
SI4532DY-T1-E3 FETs - Arrays

Image
Mfr.Part No
Description
Stock
IC REG CTRLR BOOST 16QSOP
258
IC LED DRIVER RGLTR DIM TSOT23-6
328
IC D-TYPE POS TRG SNGL 20SOIC
97
LOW INPUT VOLTAGE, 1-A LOW-DROPOUT LINEAR REGULATORS WITH SUPERVISOR
28