Search
Filters

SI4542DY-T1-GE3

Part No : SI4542DY-T1-GE3
Manufacturer : Vishay
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N/P-CH 30V 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 964 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
FET Type N and P-Channel
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 30V
Maximum Rds On at Id,Vgs 25 mOhm @ 6.9A, 10V
Gate-Source Threshold Voltage 1V @ 250μA (Min)
Max Gate Charge 50nC @ 10V
Maximum Power Dissipation 2W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 129563-SI4542DY-T1-GE3
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Limited
Application Field Used in Power Management
SI4542DY-T1-GE3, produced by Vishay, is a transistor in 8-SO SMD (SMT) package. The features include 30V drain-source breakdown voltage, 1V @ 250μA (Min) gate-source threshold voltage. SI4542DY-T1-GE3 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
FET Type N and P-Channel
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 30V
Maximum Rds On at Id,Vgs 25 mOhm @ 6.9A, 10V
Gate-Source Threshold Voltage 1V @ 250μA (Min)
Max Gate Charge 50nC @ 10V
Maximum Power Dissipation 2W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 129563-SI4542DY-T1-GE3
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Limited
Application Field Used in Power Management
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SI4542DY-T1-GE3
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
SI4542DY-T1-GE3 Price

SI4542DY-T1-GE3 Datasheet
SI4542DY-T1-GE3 Application

SI4542DY-T1-GE3 Replacement
SI4542DY-T1-GE3 Pdf

SI4542DY-T1-GE3 Pinout
SI4542DY-T1-GE3 Image

SI4542DY-T1-GE3 Picture
SI4542DY-T1-GE3 In Stock

SI4542DY-T1-GE3 Distributor
SI4542DY-T1-GE3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 800V 6A 3TO252
3061
14 W X 4-Channel BTL Power IC
5
MOSFET P-CH 100V 6A DPAK
444
MOSFET N-CH 500V 20A TO-220
60
Teeny SC-70 μCap Low-Dropout Regulator
300
IC REG LDO 24V 1.5A TO220-3
55
10Ω, Quad, SPST, CMOS Analog Switches
384
IC 12-BIT QUAD D/A 28-SO
2
3.3V/5V or Adjustable-Output, Single-Cell DC-DC Converters
21

Top Sellers