Search
Filters

SP8K2TB

Part No :
SP8K2TB
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET 2N-CH 30V 6A 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (Stock & Lead time): 19,846 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Not For New Designs
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 6A
Maximum Rds On at Id,Vgs 30 mOhm @ 6A, 10V
Gate-Source Threshold Voltage 2.5V @ 1mA
Max Gate Charge 10.1nC @ 5V
Max Input Capacitance 520pF @ 10V
Maximum Power Dissipation 2W
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOP
Win Source Part Number 030738-SP8K2TB
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
SP8K2TB, produced by Rohm Semiconductor, is a transistor in 8-SOP SMD (SMT) package. The features include 30V drain-source breakdown voltage, 6A continuous drain current at 25°C ,2.5V @ 1mA gate-source threshold voltage. SP8K2TB is used in the 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Not For New Designs
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 6A
Maximum Rds On at Id,Vgs 30 mOhm @ 6A, 10V
Gate-Source Threshold Voltage 2.5V @ 1mA
Max Gate Charge 10.1nC @ 5V
Max Input Capacitance 520pF @ 10V
Maximum Power Dissipation 2W
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOP
Win Source Part Number 030738-SP8K2TB
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SP8K2TB
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
SP8K2TB Price

SP8K2TB Datasheet
SP8K2TB Application

SP8K2TB Replacement
SP8K2TB Pdf

SP8K2TB Pinout
SP8K2TB Image

SP8K2TB Picture
SP8K2TB In Stock

SP8K2TB Distributor
SP8K2TB Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
TRANS PNP 40V 2A 6-WDFN
1372
IC MCU 32BIT 256KB FLASH 100LQFP
1
NPN (LOW FREQUENCY POWER AMPLIFIER LOW SPEED SWITCHING INDUSTRIAL USE)
21
1.5A LOW DROPOUT POSITIVE ADJUSTABLE OR FIXED-MODE REGULATOR | IC REG LINEAR 1.8V 1.5A TO263-2
110
IC RF TXRX+MCU BLUETOOTH 48-QFN
1279
HIGH SPEED 32K x 8 CMOS EPROM
152

Top Sellers