We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STS1DNC45

Part No : STS1DNC45
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET 2N-CH 450V 0.4A 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 78,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual)
FET Feature Standard
Drain-Source Breakdown Voltage 450V
Continuous Drain Current at 25°C 400mA
Maximum Rds On at Id,Vgs 4.5 Ohm @ 500mA, 10V
Gate-Source Threshold Voltage 3.7V @ 250μA
Max Gate Charge 10nC @ 10V
Max Input Capacitance 160pF @ 25V
Maximum Power Dissipation 1.6W
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 054388-STS1DNC45
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Sufficient
STS1DNC45, produced by STMicroelectronics, is a transistor in 8-SO SMD (SMT) package. The features include 450V drain-source breakdown voltage, 400mA continuous drain current at 25°C ,3.7V @ 250μA gate-source threshold voltage. STS1DNC45 is used in the 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual)
FET Feature Standard
Drain-Source Breakdown Voltage 450V
Continuous Drain Current at 25°C 400mA
Maximum Rds On at Id,Vgs 4.5 Ohm @ 500mA, 10V
Gate-Source Threshold Voltage 3.7V @ 250μA
Max Gate Charge 10nC @ 10V
Max Input Capacitance 160pF @ 25V
Maximum Power Dissipation 1.6W
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 054388-STS1DNC45
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STS1DNC45
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
STS1DNC45 Price

STS1DNC45 Datasheet
STS1DNC45 Application

STS1DNC45 Replacement
STS1DNC45 Pdf

STS1DNC45 Pinout
STS1DNC45 Image

STS1DNC45 Picture
STS1DNC45 In Stock

STS1DNC45 Distributor
STS1DNC45 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
CAP CER 47UF 16V X5R 1206
LOW NOISE 150mA LDO REGULATOR
13
IC XDCP DUAL 32TAP 50K 14-TSSOP
182
700MHz Low Distortion, Low Noise Differential Amplifi er/ADC Driver (AV = 10V/V)
225