We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STS2DNF30L

Part No : STS2DNF30L
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET 2N-CH 30V 3A 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
115+
€0.401
€46.058
270+
€0.339
€91.611
415+
€0.329
€136.328
565+
€0.319
€180.009
730+
€0.309
€225.351
975+
€0.277
€270.270
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 65,931 pieces can ship immediately
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 3A
Maximum Rds On at Id,Vgs 110 mOhm @ 1A, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 4.5nC @ 10V
Max Input Capacitance 121pF @ 25V
Maximum Power Dissipation 2W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 031537-STS2DNF30L
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Sufficient
STS2DNF30L, produced by STMicroelectronics, is a transistor in 8-SO SMD (SMT) package. The features include 30V drain-source breakdown voltage, 3A continuous drain current at 25°C ,2.5V @ 250μA gate-source threshold voltage. STS2DNF30L is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 3A
Maximum Rds On at Id,Vgs 110 mOhm @ 1A, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 4.5nC @ 10V
Max Input Capacitance 121pF @ 25V
Maximum Power Dissipation 2W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 031537-STS2DNF30L
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STS2DNF30L
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
STS2DNF30L Price

STS2DNF30L Datasheet
STS2DNF30L Application

STS2DNF30L Replacement
STS2DNF30L Pdf

STS2DNF30L Pinout
STS2DNF30L Image

STS2DNF30L Picture
STS2DNF30L In Stock

STS2DNF30L Distributor
STS2DNF30L Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC REG CTRLR BUCK 24TSSOP
363
DIODE SCHOTTKY 45V 7.5A TO220AC
3219
N CHANNEL MOS TYPE (THE 4TH CENERATION CURRENT RESONACE INVERTER SWITHCING APPLICATIONS)
131
IC REG LDO 3.3V 0.3A SM8
300V N-Channel MOSFET
100
IC OPAMP GP 1MHZ RRO 14SO
115
N-CHANNEL800V-1.5ohm - 5.2A TO-220/TO-220FP/I2PAK/D2PAK Zener-Protected SuperMESH™Power MOSFET
70