We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STS2DPF80

Part No : STS2DPF80
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET 2P-CH 80V 2A 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,760 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
FET Type 2 P-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 80V
Continuous Drain Current at 25°C 2A
Maximum Rds On at Id,Vgs 250 mOhm @ 1A, 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 20nC @ 10V
Max Input Capacitance 739pF @ 25V
Maximum Power Dissipation 2.5W
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 031538-STS2DPF80
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Balance
STS2DPF80, produced by STMicroelectronics, is a transistor in 8-SO SMD (SMT) package. The features include 80V drain-source breakdown voltage, 2A continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. STS2DPF80 is used in the 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
FET Type 2 P-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 80V
Continuous Drain Current at 25°C 2A
Maximum Rds On at Id,Vgs 250 mOhm @ 1A, 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 20nC @ 10V
Max Input Capacitance 739pF @ 25V
Maximum Power Dissipation 2.5W
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 031538-STS2DPF80
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STS2DPF80
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
STS2DPF80 Price

STS2DPF80 Datasheet
STS2DPF80 Application

STS2DPF80 Replacement
STS2DPF80 Pdf

STS2DPF80 Pinout
STS2DPF80 Image

STS2DPF80 Picture
STS2DPF80 In Stock

STS2DPF80 Distributor
STS2DPF80 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC TXRX RS485/422 10MBPS 14-DIP
62
IC CONTRLR HOTSWAP POSVOLT 8SOIC
131
32 Megabit (4096K x 8-bit / 2048K x 16-bit) Flash Memory Boot Sector Flash Memory, CMOS 3.0 Volt-only
315
Step-Up, 4-String White LED Driver
199
IC BATT MONITOR LI-ION 48LQFP
59
IC 7-STAGE BIN RIP CNTR 14TSSOP
2 Mbit / 4 Mbit / 8 Mbit (x16) Multi-Purpose Flash | IC FLASH 2M PARALLEL 48TSOP
3