We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STS4C3F60L

Part No : STS4C3F60L
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N/P-CH 60V 4A/3A 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 79 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
FET Type N and P-Channel
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 4A, 3A
Maximum Rds On at Id,Vgs 55 mOhm @ 2A, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 20.4nC @ 4.5V
Max Input Capacitance 1030pF @ 25V
Maximum Power Dissipation 2W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 139725-STS4C3F60L
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
IRF7343TRPBF;  AO4612;  IRF7343TR;  
STS4C3F60L, produced by STMicroelectronics, is a transistor in 8-SO SMD (SMT) package. The features include 60V drain-source breakdown voltage, 4A, 3A continuous drain current at 25°C ,1V @ 250μA gate-source threshold voltage. STS4C3F60L is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
FET Type N and P-Channel
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 4A, 3A
Maximum Rds On at Id,Vgs 55 mOhm @ 2A, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 20.4nC @ 4.5V
Max Input Capacitance 1030pF @ 25V
Maximum Power Dissipation 2W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 139725-STS4C3F60L
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
IRF7343TRPBF;  AO4612;  IRF7343TR;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STS4C3F60L
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
STS4C3F60L Price

STS4C3F60L Datasheet
STS4C3F60L Application

STS4C3F60L Replacement
STS4C3F60L Pdf

STS4C3F60L Pinout
STS4C3F60L Image

STS4C3F60L Picture
STS4C3F60L In Stock

STS4C3F60L Distributor
STS4C3F60L Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
FERRITE BEAD 300 OHM 0603 1LN
19400
TVS DIODE 18VWM 29.2VC SMC
47
IC SWITCH BUS OCTAL FET 20-SSOP
170
0.8?, Low-Voltage, Single-Supply SPDT Analog Switch in SC70
164
IC RTC CLK/CALENDAR I2C 8-SOIC
184
IC VOLTAGE MONITOR DUAL 14-TSSOP
31
High Current, High Power OPERATIONAL AMPLIFIER