We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STS4DNF30L

Part No : STS4DNF30L
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET 2N-CH 30V 4A 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 248 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 4A
Maximum Rds On at Id,Vgs 50 mOhm @ 2A, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 9nC @ 10V
Max Input Capacitance 330pF @ 25V
Maximum Power Dissipation 2W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 125291-STS4DNF30L
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Limited
STS4DNF30L, produced by STMicroelectronics, is a transistor in 8-SO SMD (SMT) package. The features include 30V drain-source breakdown voltage, 4A continuous drain current at 25°C ,1V @ 250μA gate-source threshold voltage. STS4DNF30L is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 4A
Maximum Rds On at Id,Vgs 50 mOhm @ 2A, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 9nC @ 10V
Max Input Capacitance 330pF @ 25V
Maximum Power Dissipation 2W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 125291-STS4DNF30L
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STS4DNF30L
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
STS4DNF30L Price

STS4DNF30L Datasheet
STS4DNF30L Application

STS4DNF30L Replacement
STS4DNF30L Pdf

STS4DNF30L Pinout
STS4DNF30L Image

STS4DNF30L Picture
STS4DNF30L In Stock

STS4DNF30L Distributor
STS4DNF30L Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC CPLD 32MC 7.5NS 44PLCC
42
Module 802.11b/g/n 2.472GHz 150000Kbps 148-Pin LPCC EP
1337
2.3GHz to 2.7GHz 2W POWER AMPLIFIER
77
HEXFET Power MOSFET | MOSFET N-CH 20V 92A D2PAK
26