We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STS4DNF60L

Part No : STS4DNF60L
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET 2N-CH 60V 4A 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
90+
€0.514
€46.251
210+
€0.435
€91.287
320+
€0.422
€135.072
445+
€0.409
€181.827
570+
€0.396
€225.720
760+
€0.356
€270.864
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 34,540 pieces can ship immediately
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Alternative Parts
(Cross-Reference)
SI4946BEY-T1-E3;  SI4946BEY-T1-GE3;   SP8K33TB; 
Application Field Used in Industrial, Power Management
Supply and Demand Status Balance
Fake Threat In the Open Market 62 pct.
Popularity High
Is this a common-used part? Yes
Case / Package 8-SO
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 150°C (TJ)
Maximum Power Dissipation 2W
Max Input Capacitance 1030pF @ 25V
Max Gate Charge 15nC @ 4.5V
Gate-Source Threshold Voltage 2.5V @ 250μA
Maximum Rds On at Id,Vgs 55 mOhm @ 2A, 10V
Continuous Drain Current at 25°C 4A
Drain-Source Breakdown Voltage 60V
FET Feature Logic Level Gate
FET Type 2 N-Channel (Dual)
Status Active
Packaging Reel - TR
Manufacturer STMicroelectronics
Categories Discrete Semiconductor Products
Win Source Part Number 027849-STS4DNF60L
Introduction Date December 07, 1998
Family Name STS4DNF60
STS4DNF60L, produced by STMicroelectronics, is a transistor in 8-SO SMD (SMT) package. The features include 60V drain-source breakdown voltage, 4A continuous drain current at 25°C ,2.5V @ 250μA gate-source threshold voltage. STS4DNF60L is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Alternative Parts
(Cross-Reference)
SI4946BEY-T1-E3;  SI4946BEY-T1-GE3;   SP8K33TB; 
Application Field Used in Industrial, Power Management
Supply and Demand Status Balance
Fake Threat In the Open Market 62 pct.
Popularity High
Is this a common-used part? Yes
Case / Package 8-SO
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 150°C (TJ)
Maximum Power Dissipation 2W
Max Input Capacitance 1030pF @ 25V
Max Gate Charge 15nC @ 4.5V
Gate-Source Threshold Voltage 2.5V @ 250μA
Maximum Rds On at Id,Vgs 55 mOhm @ 2A, 10V
Continuous Drain Current at 25°C 4A
Drain-Source Breakdown Voltage 60V
FET Feature Logic Level Gate
FET Type 2 N-Channel (Dual)
Status Active
Packaging Reel - TR
Manufacturer STMicroelectronics
Categories Discrete Semiconductor Products
Win Source Part Number 027849-STS4DNF60L
Introduction Date December 07, 1998
Family Name STS4DNF60
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STS4DNF60L
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
STS4DNF60L Price

STS4DNF60L Datasheet
STS4DNF60L Application

STS4DNF60L Replacement
STS4DNF60L Pdf

STS4DNF60L Pinout
STS4DNF60L Image

STS4DNF60L Picture
STS4DNF60L In Stock

STS4DNF60L Distributor
STS4DNF60L Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC MCU 8BIT 64KB FLASH 44TQFP
3840
200V N-Channel MOSFET
64
IC REG LDO -24V 0.1A TO92-3
100
6-PIN DIP ZERO-CROSS OPTOISOLATORS TRIAC DRIVER OUTPUT (250/400 VOLT PEAK)
200
IC LOAD SWITCH CURR LIMIT 8-MLP
207
TRANS NPN 30V 3A TSMT 3
300
IC 8CH LEVEL TRANS BIDIR 20VQFN
122