We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STS4DPF20L

Part No : STS4DPF20L
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET 2P-CH 20V 4A 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,410 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
FET Type 2 P-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 4A
Maximum Rds On at Id,Vgs 80 mOhm @ 2A, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 16nC @ 5V
Max Input Capacitance 1350pF @ 25V
Maximum Power Dissipation 1.6W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 031540-STS4DPF20L
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Balance
Quantity per package 2,500
STS4DPF20L, produced by STMicroelectronics, is a transistor in 8-SO SMD (SMT) package. The features include 20V drain-source breakdown voltage, 4A continuous drain current at 25°C ,2.5V @ 250μA gate-source threshold voltage. STS4DPF20L is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
FET Type 2 P-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 4A
Maximum Rds On at Id,Vgs 80 mOhm @ 2A, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 16nC @ 5V
Max Input Capacitance 1350pF @ 25V
Maximum Power Dissipation 1.6W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 031540-STS4DPF20L
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Balance
Quantity per package 2,500
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STS4DPF20L
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
STS4DPF20L Price

STS4DPF20L Datasheet
STS4DPF20L Application

STS4DPF20L Replacement
STS4DPF20L Pdf

STS4DPF20L Pinout
STS4DPF20L Image

STS4DPF20L Picture
STS4DPF20L In Stock

STS4DPF20L Distributor
STS4DPF20L Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
NPN Transistor with Zener Diode
813
OptiMOS-T2 Power-Transistor
100
OPTOISO 3.75KV 2CH OPEN COL 8SOP
302
DIODE ZENER ARRAY 27V SOT23-3
1221
MOSFET N-CH 500V 13A TO-220FM
2000
MOSFET N/P-CH 12V U-DFN2020-6
789
1W, FIXED INPUT, ISOLATED & UNREGULATED SINGLE OUTPUT
7