We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STS4DPF30L

Part No : STS4DPF30L
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET 2P-CH 30V 4A 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 100 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
FET Type 2 P-Channel (Dual)
FET Feature Standard
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 4A
Maximum Rds On at Id,Vgs 80 mOhm @ 2A, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 16nC @ 5V
Max Input Capacitance 1350pF @ 25V
Maximum Power Dissipation 2W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 138983-STS4DPF30L
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Limited
Quantity per package 2,500
STS4DPF30L, produced by STMicroelectronics, is a transistor in 8-SO SMD (SMT) package. The features include 30V drain-source breakdown voltage, 4A continuous drain current at 25°C ,1V @ 250μA gate-source threshold voltage. STS4DPF30L is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
FET Type 2 P-Channel (Dual)
FET Feature Standard
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 4A
Maximum Rds On at Id,Vgs 80 mOhm @ 2A, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 16nC @ 5V
Max Input Capacitance 1350pF @ 25V
Maximum Power Dissipation 2W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 138983-STS4DPF30L
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Limited
Quantity per package 2,500
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STS4DPF30L
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
STS4DPF30L Price

STS4DPF30L Datasheet
STS4DPF30L Application

STS4DPF30L Replacement
STS4DPF30L Pdf

STS4DPF30L Pinout
STS4DPF30L Image

STS4DPF30L Picture
STS4DPF30L In Stock

STS4DPF30L Distributor
STS4DPF30L Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 200V 39A D2PAK
180
MOSFET N CH 80V 10.5A TO252
1550
HIGH-SPEED 3.3V 2K x 8 DUAL-PORT STATIC RAM WITH INTERRUPT
3
IC OPAMP GP 2MHZ 8SOIC
59
FUSE PTC RESETTABLE
3760
IC OPAMP GP 710KHZ RRO 8SOIC
1667
8-bit microcontroller with accelerated two-clock 80C51 core, 2 kB 3 V byte-erasable flash with 8-bit ADC
4
CAP CER 4.7UF 16V X7R 0805
400