We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STS5DNF20V

Part No : STS5DNF20V
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET 2N-CH 20V 5A 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
265+
$0.189
$50.085
625+
$0.160
$100.000
970+
$0.155
$150.350
1,335+
$0.150
$200.250
1,725+
$0.145
$250.125
2,295+
$0.131
$300.645
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 8,597 pieces can ship immediately
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 5A
Maximum Rds On at Id,Vgs 40 mOhm @ 2.5A, 4.5V
Gate-Source Threshold Voltage 600mV @ 250μA
Max Gate Charge 11.5nC @ 4.5V
Max Input Capacitance 460pF @ 25V
Maximum Power Dissipation 2W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 031541-STS5DNF20V
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
IRF7530TR;  SI7904BDN-T1-GE3;  Si7904BDN-T1-E3;  
STS5DNF20V, produced by STMicroelectronics, is a transistor in 8-SO SMD (SMT) package. The features include 20V drain-source breakdown voltage, 5A continuous drain current at 25°C ,600mV @ 250μA gate-source threshold voltage. STS5DNF20V is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 5A
Maximum Rds On at Id,Vgs 40 mOhm @ 2.5A, 4.5V
Gate-Source Threshold Voltage 600mV @ 250μA
Max Gate Charge 11.5nC @ 4.5V
Max Input Capacitance 460pF @ 25V
Maximum Power Dissipation 2W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 031541-STS5DNF20V
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
IRF7530TR;  SI7904BDN-T1-GE3;  Si7904BDN-T1-E3;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STS5DNF20V
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
STS5DNF20V Price

STS5DNF20V Datasheet
STS5DNF20V Application

STS5DNF20V Replacement
STS5DNF20V Pdf

STS5DNF20V Pinout
STS5DNF20V Image

STS5DNF20V Picture
STS5DNF20V In Stock

STS5DNF20V Distributor
STS5DNF20V Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC ACCELERATOR I2C HOTSWAP 8SOIC
25
NCE N-Channel Enhancement Mode Power MOSFET
3255
IC VIDEO BUFFER AMP LP SOT23-5
70
MOSFET N-CH 25V 18A TO251A
1424
Low Input Current Logic Gate Optocouplers | OPTOISO 5KV PUSH PULL 8DIP
13