We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STS7C4F30L

Part No : STS7C4F30L
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N/P-CH 30V 7A/4A 8SOIC
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 17,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
FET Type N and P-Channel
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 7A, 4A
Maximum Rds On at Id,Vgs 22 mOhm @ 3.5A, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 23nC @ 5V
Max Input Capacitance 1050pF @ 25V
Maximum Power Dissipation 2W
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 098286-STS7C4F30L
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Balance
STS7C4F30L, produced by STMicroelectronics, is a transistor in 8-SO SMD (SMT) package. The features include 30V drain-source breakdown voltage, 7A, 4A continuous drain current at 25°C ,2.5V @ 250μA gate-source threshold voltage. STS7C4F30L is used in the 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
FET Type N and P-Channel
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 7A, 4A
Maximum Rds On at Id,Vgs 22 mOhm @ 3.5A, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 23nC @ 5V
Max Input Capacitance 1050pF @ 25V
Maximum Power Dissipation 2W
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 098286-STS7C4F30L
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STS7C4F30L
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
STS7C4F30L Price

STS7C4F30L Datasheet
STS7C4F30L Application

STS7C4F30L Replacement
STS7C4F30L Pdf

STS7C4F30L Pinout
STS7C4F30L Image

STS7C4F30L Picture
STS7C4F30L In Stock

STS7C4F30L Distributor
STS7C4F30L Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC TXRX RS485/RS422 10-MSOP
431
FIXED IND 560NH 325MA 750 MOHM
200
NPN general purpose transistors
251748
IC LATCH OCTAL D 3STATE 20-TSSOP
498
MOSFET N-CH 75V 120A TO-3P
324