We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STS8C5H30L

Part No : STS8C5H30L
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N/P-CH 30V 8A/5.4A 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
115+
€0.392
€45.023
275+
€0.331
€91.080
425+
€0.321
€136.553
580+
€0.311
€180.612
750+
€0.302
€226.125
1,000+
€0.271
€270.900
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 200 pieces can ship immediately
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
FET Type N and P-Channel
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 8A, 5.4A
Maximum Rds On at Id,Vgs 22 mOhm @ 4A, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 10nC @ 5V
Max Input Capacitance 857pF @ 25V
Maximum Power Dissipation 2W
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 031546-STS8C5H30L
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Balance
STS8C5H30L, produced by STMicroelectronics, is a transistor in 8-SO SMD (SMT) package. The features include 30V drain-source breakdown voltage, 8A, 5.4A continuous drain current at 25°C ,1V @ 250μA gate-source threshold voltage. STS8C5H30L is used in the 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
FET Type N and P-Channel
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 8A, 5.4A
Maximum Rds On at Id,Vgs 22 mOhm @ 4A, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 10nC @ 5V
Max Input Capacitance 857pF @ 25V
Maximum Power Dissipation 2W
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 031546-STS8C5H30L
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STS8C5H30L
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
STS8C5H30L Price

STS8C5H30L Datasheet
STS8C5H30L Application

STS8C5H30L Replacement
STS8C5H30L Pdf

STS8C5H30L Pinout
STS8C5H30L Image

STS8C5H30L Picture
STS8C5H30L In Stock

STS8C5H30L Distributor
STS8C5H30L Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
FLEx18 3.3V 64K/128K x 36 and 128K/256K x 18 Synchronous Dual-Port RAM
128K I2C™ CMOS Serial EEPROM | IC EEPROM 128KB I2C 400KHZ 8TDFN
270
TRANS NPN BIPO HI FREQ PCP
71
IC MCU 16BIT 128KB FLASH 64TQFP
169
IC BATT CHRGR MC HI-EFF 20-QFN
176
1 A, Low Dropout, CMOS Linear Regulator
41
1.0W SURFACE MOUNT ZENER DIODE
504
IC OPAMP GP 55MHZ 8SOIC
452