We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STS8DN3LLH5

Part No : STS8DN3LLH5
Manufacturer : STMicroelectronics
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET 2N-CH 30V 10A 8SO
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
95+
€0.481
€45.657
225+
€0.407
€91.530
345+
€0.394
€135.999
475+
€0.382
€181.260
610+
€0.370
€225.639
815+
€0.333
€271.395
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 4,736 pieces can ship immediately
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 10A
Maximum Rds On at Id,Vgs 19 mOhm @ 5A, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 5.4nC @ 4.5V
Max Input Capacitance 724pF @ 25V
Maximum Power Dissipation 2.7W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 031547-STS8DN3LLH5
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
STS8DN3LLH5, produced by STMicroelectronics, is a transistor in 8-SO SMD (SMT) package. The features include 30V drain-source breakdown voltage, 10A continuous drain current at 25°C ,1V @ 250μA gate-source threshold voltage. STS8DN3LLH5 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 10A
Maximum Rds On at Id,Vgs 19 mOhm @ 5A, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 5.4nC @ 4.5V
Max Input Capacitance 724pF @ 25V
Maximum Power Dissipation 2.7W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 031547-STS8DN3LLH5
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STS8DN3LLH5
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
STS8DN3LLH5 Price

STS8DN3LLH5 Datasheet
STS8DN3LLH5 Application

STS8DN3LLH5 Replacement
STS8DN3LLH5 Pdf

STS8DN3LLH5 Pinout
STS8DN3LLH5 Image

STS8DN3LLH5 Picture
STS8DN3LLH5 In Stock

STS8DN3LLH5 Distributor
STS8DN3LLH5 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 30V 60A 8-SOP
1000
IC POE CNTRL 1 CHANNEL 20SOIC
95
Lower Gate Charge, Simple Drive Requirement
113
IC LED DRIVER RGLTR DIM 25DSBGA
300
FIXED IND 100NH 100MA 2.5 OHM
2000
IGBT 900V 60A 180W TO264
2
IC CTLR DDR2/3 MONO VR 48VFQFPN
219
24 PORT GIGABIT ETHERNET L2 SWIT
1