Search
Filters

STS8DNF3LL

Part No :
STS8DNF3LL
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
Trans MOSFET N-CH 30V 8A 8-Pin SO N T/R / MOSFET 2N-CH 30V 8A 8-SOIC
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
110+
$0.4680
$51.480
260+
$0.3860
$100.360
400+
$0.3750
$150.000
555+
$0.3630
$201.465
715+
$0.3510
$250.965
950+
$0.3160
$300.200
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 5,775 pieces can ship immediately
MOQ: 110 pcs
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
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 8A
Maximum Rds On at Id,Vgs 20 mOhm @ 4A, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 17nC @ 5V
Max Input Capacitance 800pF @ 25V
Maximum Power Dissipation 1.6W
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 117713-STS8DNF3LL
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
Family Name STS8DNF3LL
Introduction Date October 01, 2002
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Alternative Parts
(Cross-Reference)
FDS6982;  FDS6982-Q; Si4330DY;  Si4972DY;  
STS8DNF3LL, produced by STMicroelectronics, is a transistor in 8-SO SMD (SMT) package. The features include 30V drain-source breakdown voltage, 8A continuous drain current at 25°C ,1V @ 250μA gate-source threshold voltage. STS8DNF3LL is used in the 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 8A
Maximum Rds On at Id,Vgs 20 mOhm @ 4A, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 17nC @ 5V
Max Input Capacitance 800pF @ 25V
Maximum Power Dissipation 1.6W
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 117713-STS8DNF3LL
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
Family Name STS8DNF3LL
Introduction Date October 01, 2002
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Alternative Parts
(Cross-Reference)
FDS6982;  FDS6982-Q; Si4330DY;  Si4972DY;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STS8DNF3LL
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
STS8DNF3LL Price

STS8DNF3LL Datasheet
STS8DNF3LL Application

STS8DNF3LL Replacement
STS8DNF3LL Pdf

STS8DNF3LL Pinout
STS8DNF3LL Image

STS8DNF3LL Picture
STS8DNF3LL In Stock

STS8DNF3LL Distributor
STS8DNF3LL Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Control Integrated POwer System
Triple USB Switch with Autoreset and Fault Blanking
19
TRANS PREBIAS NPN 200MW SOT323
350
PNP EPITAXIAL TYPE (SWITCHING, INVERTER CIRCUIT, INTERFACE CIRCUIT AND DRIVER CIRCUIT APPLICATIONS)
249
Ultrahigh Speed Phase/Frequency Discriminator
731
IC 10BIT 32KSPS ADC S/O 20-DIP
284

Top Sellers