Search
Filters

STS9D8NH3LL

Part No :
STS9D8NH3LL
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET 2N-CH 30V 8A/9A 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 37,823 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 8A, 9A
Maximum Rds On at Id,Vgs 22 mOhm @ 4A, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 10nC @ 4.5V
Max Input Capacitance 857pF @ 25V
Maximum Power Dissipation 2W
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 031548-STS9D8NH3LL
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Sufficient
Quantity per package 2,500
STS9D8NH3LL, produced by STMicroelectronics, is a transistor in 8-SO SMD (SMT) package. The features include 30V drain-source breakdown voltage, 8A, 9A continuous drain current at 25°C ,1V @ 250μA gate-source threshold voltage. STS9D8NH3LL is used in the 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 8A, 9A
Maximum Rds On at Id,Vgs 22 mOhm @ 4A, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 10nC @ 4.5V
Max Input Capacitance 857pF @ 25V
Maximum Power Dissipation 2W
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 031548-STS9D8NH3LL
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Sufficient
Quantity per package 2,500
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STS9D8NH3LL
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
STS9D8NH3LL Price

STS9D8NH3LL Datasheet
STS9D8NH3LL Application

STS9D8NH3LL Replacement
STS9D8NH3LL Pdf

STS9D8NH3LL Pinout
STS9D8NH3LL Image

STS9D8NH3LL Picture
STS9D8NH3LL In Stock

STS9D8NH3LL Distributor
STS9D8NH3LL Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC REG LDO 3.3V 0.5A 8SOIC
2324
LM26 SOT-23, +/-3C Accurate, Factory Preset Thermostat | IC THERMOSTAT PRESET SOT-23-5
49
IC ELECTRONIC VOLUME CTRL MPF30S
97
SP-Cap/ Polymer Aluminum Capacitors
334
Multiple Linear Power Controller with ACPI Control Interface
123
IC MOSFET DRVR 100V 1.25A 9-DFN / Driver 1.25A 2-OUT High and Low Side Half Brdg Non-Inv 9-Pin DFN EP T/R
37
SIDAC BIDIR 140V 250A DO-214AA / Thyristor Surge Protection Devices 140V 30A 2-Pin DO-214AA T/R
33
IC FLASH 512KBIT 120NS 32PLCC
Uni-direction ESD Protection Diode
2100

Top Sellers