Search
Filters

US6M11TR

Part No :
US6M11TR
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N/P-CH 20V/12V TUMT6
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 30,459 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Active
FET Type N and P-Channel
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 20V, 12V
Continuous Drain Current at 25°C 1.5A, 1.3A
Maximum Rds On at Id,Vgs 180 mOhm @ 1.5A, 4.5V
Gate-Source Threshold Voltage 1V @ 1mA
Max Gate Charge 1.8nC @ 4.5V
Max Input Capacitance 110pF @ 10V
Maximum Power Dissipation 1W
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package UMT6
Win Source Part Number 100648-US6M11TR
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Sufficient
US6M11TR, produced by Rohm Semiconductor, is a transistor in UMT6 SMD (SMT) package. The features include 20V, 12V drain-source breakdown voltage, 1.5A, 1.3A continuous drain current at 25°C ,1V @ 1mA gate-source threshold voltage. US6M11TR is used in the 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Active
FET Type N and P-Channel
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 20V, 12V
Continuous Drain Current at 25°C 1.5A, 1.3A
Maximum Rds On at Id,Vgs 180 mOhm @ 1.5A, 4.5V
Gate-Source Threshold Voltage 1V @ 1mA
Max Gate Charge 1.8nC @ 4.5V
Max Input Capacitance 110pF @ 10V
Maximum Power Dissipation 1W
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package UMT6
Win Source Part Number 100648-US6M11TR
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for US6M11TR
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
US6M11TR Price

US6M11TR Datasheet
US6M11TR Application

US6M11TR Replacement
US6M11TR Pdf

US6M11TR Pinout
US6M11TR Image

US6M11TR Picture
US6M11TR In Stock

US6M11TR Distributor
US6M11TR Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Variable Off Time PWM Controller
126
MICROPOWER UNDERVOLTAGE SENSING CIRCUITS
151
CONN RCPT 50POS T/H R/A GOLD
1199
U-UART - USB UltraBaud Data Transfer IC with RS232 / RS422 and CPU I/F Options
114
DIODE ARRAY SBR 300V 10A TO263
42

Top Sellers