Search
Filters

06N60C3

MOSFET N-CH 650V 6.2A TO-252
Manufacturer: Infineon Technologies
rohs
Availability: 62 In Stock

06N60C3, produced by Infineon Technologies, is a N-Channel MOSFET transistor in PG-TO252-3 SMD (SMT) package. The features include 650V drain-source breakdown voltage, 6.2A (Tc) continuous drain current at 25°C ,3.9V @ 260μA gate-source threshold voltage. 06N60C3 is used in the -55°C to 150°C (TJ) operating temperature range.

Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Not For New Designs
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 650V
Continuous Drain Current at 25°C 6.2A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 3.9V @ 260μA
Max Gate Charge 31nC @ 10V
Max Input Capacitance 620pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 74W (Tc)
Maximum Rds On at Id,Vgs 750 mOhm @ 3.9A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PG-TO252-3
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 147072-06N60C3
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Not For New Designs
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 650V
Continuous Drain Current at 25°C 6.2A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 3.9V @ 260μA
Max Gate Charge 31nC @ 10V
Max Input Capacitance 620pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 74W (Tc)
Maximum Rds On at Id,Vgs 750 mOhm @ 3.9A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PG-TO252-3
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 147072-06N60C3
06N60C3 Price

06N60C3 Datasheet
06N60C3 Application

06N60C3 Replacement
06N60C3 Pdf

06N60C3 Pinout
06N60C3 Image

06N60C3 Picture
06N60C3 In Stock

06N60C3 Distributor
06N60C3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC REG LDO 5V/ADJ 0.5A 8SOIC
172
3.3V CMOS 8-BIT REGISTER WITH CLOCK ENABLE AND 5 VOLT TOLERANT I/O
2700
IC DAC 24BIT STER 192KHZ 16SSOP
505
High Speed Switching Applications
3686
DC/DC CONVERTER 12V 48W
21
SOT-23, Rail-to-Rail Output, Picoamp Input Current Precision Op Amp
811