Search
Filters

2N7002BKT,115

Part No : 2N7002BKT,115
Manufacturer : NXP
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 60V 290MA SOT416
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
1,615+
$0.031
$50.065
3,850+
$0.026
$100.100
6,000+
$0.025
$150.000
8,000+
$0.025
$200.000
10,420+
$0.024
$250.080
13,640+
$0.022
$300.080
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 213,000 pieces can ship immediately
MOQ: 1615 pcs
Order Increment : 3000 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 290mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 2.1V @ 250μA
Max Gate Charge 0.6nC @ 4.5V
Max Input Capacitance 50pF @ 10V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 260mW (Ta)
Maximum Rds On at Id,Vgs 1.6 Ohm @ 500mA, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SC-75
Dimension SC-75, SOT-416
Win Source Part Number 096705-2N7002BKT,115
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Sufficient

2N7002BKT,115, produced by NXP, is a N-Channel MOSFET transistor in SC-75 SMD (SMT) package. The features include 60V drain-source breakdown voltage, 290mA (Ta) continuous drain current at 25°C ,2.1V @ 250μA gate-source threshold voltage. 2N7002BKT,115 is used in the 150°C (TJ) operating temperature range.

Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 290mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 2.1V @ 250μA
Max Gate Charge 0.6nC @ 4.5V
Max Input Capacitance 50pF @ 10V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 260mW (Ta)
Maximum Rds On at Id,Vgs 1.6 Ohm @ 500mA, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SC-75
Dimension SC-75, SOT-416
Win Source Part Number 096705-2N7002BKT,115
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 2N7002BKT,115
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
2N7002BKT,115 Price

2N7002BKT,115 Datasheet
2N7002BKT,115 Application

2N7002BKT,115 Replacement
2N7002BKT,115 Pdf

2N7002BKT,115 Pinout
2N7002BKT,115 Image

2N7002BKT,115 Picture
2N7002BKT,115 In Stock

2N7002BKT,115 Distributor
2N7002BKT,115 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC REG BUCK ADJ 2A 10MSOP
44
24-BIT FET BUS SWITCH WITH PRECHARGED OUTPUTS 5-V BUS SWITCH WITH-2-V UNDERSHOOT PROTECTION | IC SWITCH BUS FET 24BIT 56-SSOP
4
TRI-STATE Differential Line Drivers
180
SIPMOS Power-Transistor | MOSFET P-CH 60V 30A TO-252
250
IC FLASH 128M PARALLEL 56TSOP
666
IC REG BOOST PROG 0.75A 8SOIC
25
IC DRIVER IGBT DSO36
22

Top Sellers