Search
Filters

2N7002K-T1-E3

MOSFET N-CH 60V 300MA SOT-23
Manufacturer: Vishay
rohs
Quantity
Price
Ext. Price
565+
€0.080
€45.257
1,450+
€0.062
€90.045
5,000+
€0.054
€270.000
Availability: 111,073 In Stock
This product has a minimum quantity of 565

2N7002K-T1-E3, produced by Vishay, is a N-Channel MOSFET transistor in SOT-23-3 (TO-236) SMD (SMT) package. The features include 60V drain-source breakdown voltage, 300mA (Ta) continuous drain current at 25°C ,2.5V @ 250μA gate-source threshold voltage. 2N7002K-T1-E3 is used in the -55°C to 150°C (TJ) operating temperature range.

Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 300mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 0.6nC @ 4.5V
Max Input Capacitance 30pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 350mW (Ta)
Maximum Rds On at Id,Vgs 2 Ohm @ 500mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Dimension TO-236-3, SC-59, SOT-23-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 005723-2N7002K-T1-E3
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 300mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 0.6nC @ 4.5V
Max Input Capacitance 30pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 350mW (Ta)
Maximum Rds On at Id,Vgs 2 Ohm @ 500mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Dimension TO-236-3, SC-59, SOT-23-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 005723-2N7002K-T1-E3
2N7002K-T1-E3 Price

2N7002K-T1-E3 Datasheet
2N7002K-T1-E3 Application

2N7002K-T1-E3 Replacement
2N7002K-T1-E3 Pdf

2N7002K-T1-E3 Pinout
2N7002K-T1-E3 Image

2N7002K-T1-E3 Picture
2N7002K-T1-E3 In Stock

2N7002K-T1-E3 Distributor
2N7002K-T1-E3 Transistors - FETs, MOSFETs - RF