2N7002K

Part No :
2N7002K
Catalog :
FETs - Single
Description :
MOSFET N-CH 60V 300MA SOT23 / Trans MOSFET N-CH 60V 0.3A 3-Pin SOT-23 T/R
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
2,175+
$0.0230
$50.025
5,265+
$0.0190
$100.035
8,335+
$0.0180
$150.030
11,115+
$0.0180
$200.070
14,710+
$0.0170
$250.070
18,750+
$0.0160
$300.000
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 100,000 pieces
MOQ: 2175 pcs
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
Manufacturer Fairchild Semiconductor
Standard Package 1
Category Discrete Semiconductor Products
Family FETs - Single
Packaging Reel
FET Type MOSFET N-Channel Metal Oxide
FET Feature Standard
Drain to Source Voltage (Vdss) 60V
Current - Continuous Drain (Id) @ 25°C 300mA (Ta)
Rds On (Max) @ Id Vgs 2 Ohm @ 500mA 10V
Vgs(th) (Max) @ Id 2.5V @ 250µA
Input Capacitance (Ciss) @ Vds 50pF @ 25V
Power - Max 350mW
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style SMD/SMT
Package TO-236-3 SC-59 SOT-23-3
Manufacturer Device Package SOT-23
Catalog N-Channel Logic Level Gate FETs
Win Source Part Number 095905-2N7002K
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Sufficient
Application Field Used in Power Management, Motor Drive & Control
Family Name 2N7002K
Introduction Date April 25, 2007
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Alternative Parts
(Cross-Reference)
2N7002K-T1;  2N7002K-E3; 2N7002K-T1-E3;  2N7002K-T2-E3; 
The 2N7002K has been designed specifically as a FETs - Single ,listed in Discrete Semiconductor Products category. It is produced by Fairchild/ON Semiconductor ,packaging utilizes environmentally ‘Green’ mold compound. The 2N7002K is available in our Shenzhen warehouse, its stock code is 10362 . Check 2N7002K real time inventory , price and technical information.
Products specifications
ECAD Module
Manufacturer Fairchild Semiconductor
Standard Package 1
Category Discrete Semiconductor Products
Family FETs - Single
Packaging Reel
FET Type MOSFET N-Channel Metal Oxide
FET Feature Standard
Drain to Source Voltage (Vdss) 60V
Current - Continuous Drain (Id) @ 25°C 300mA (Ta)
Rds On (Max) @ Id Vgs 2 Ohm @ 500mA 10V
Vgs(th) (Max) @ Id 2.5V @ 250µA
Input Capacitance (Ciss) @ Vds 50pF @ 25V
Power - Max 350mW
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style SMD/SMT
Package TO-236-3 SC-59 SOT-23-3
Manufacturer Device Package SOT-23
Catalog N-Channel Logic Level Gate FETs
Win Source Part Number 095905-2N7002K
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Sufficient
Application Field Used in Power Management, Motor Drive & Control
Family Name 2N7002K
Introduction Date April 25, 2007
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Alternative Parts
(Cross-Reference)
2N7002K-T1;  2N7002K-E3; 2N7002K-T1-E3;  2N7002K-T2-E3; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 2N7002K
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
2N7002K Price

2N7002K Datasheet
2N7002K Application

2N7002K Replacement
2N7002K Pdf

2N7002K Pinout
2N7002K Image

2N7002K Picture
2N7002K In Stock

2N7002K Distributor
2N7002K FETs - Single

Image
Mfr.Part No
Description
Stock
132 x 176-dot Graphics LCD Controller/Driver for 65K Colors
55
IC AUDIO SUBSYSTM 1.25W 36USMD
464
FIXED IND 1.7NH 200MA 700 MOHM
2000
PROGRAMMABLE 27-BIT PARALLEL-TO-SERIAL RECEIVER | IC PROG 27BIT PAR-SRL RCVR 48BGA
20

Top Sellers