2N7002LT1G

Part No :
2N7002LT1G
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 60V 0.115A SOT-23
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
215+
$0.2360
$50.740
510+
$0.1970
$100.470
790+
$0.1910
$150.890
1,080+
$0.1860
$200.880
1,390+
$0.1800
$250.200
1,845+
$0.1630
$300.735
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 5,421,355 pieces
MOQ: 215 pcs
Order Increment : 3000 pcs
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
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 115mA (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Input Capacitance 50pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 225mW (Ta)
Maximum Rds On at Id,Vgs 7.5 Ohm @ 500mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Dimension TO-236-3, SC-59, SOT-23-3
Win Source Part Number 005727-2N7002LT1G
Family Name 2N7002L
Introduction Date December 02, 2003
ECCN EAR99
Country of Origin China, United States of America
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
2N7002LT1;  2N7002AK;  2V7002LT3G;  

2N7002LT1G, produced by ON Semiconductor, is a N-Channel MOSFET transistor in SOT-23-3 (TO-236) SMD (SMT) package. The features include 60V drain-source breakdown voltage, 115mA (Tc) continuous drain current at 25°C ,2.5V @ 250μA gate-source threshold voltage. 2N7002LT1G is used in the -55°C to 150°C (TJ) operating temperature range.

Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 115mA (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Input Capacitance 50pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 225mW (Ta)
Maximum Rds On at Id,Vgs 7.5 Ohm @ 500mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Dimension TO-236-3, SC-59, SOT-23-3
Win Source Part Number 005727-2N7002LT1G
Family Name 2N7002L
Introduction Date December 02, 2003
ECCN EAR99
Country of Origin China, United States of America
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
2N7002LT1;  2N7002AK;  2V7002LT3G;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 2N7002LT1G
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
2N7002LT1G Price

2N7002LT1G Datasheet
2N7002LT1G Application

2N7002LT1G Replacement
2N7002LT1G Pdf

2N7002LT1G Pinout
2N7002LT1G Image

2N7002LT1G Picture
2N7002LT1G In Stock

2N7002LT1G Distributor
2N7002LT1G Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
4-Line ESD Protection Array
900
IC POT DGTL DUAL 256-TAP 16-TQFN
IC REG CTRLR BUCK 8SOIC
1440
EEPROM Serial-I2C 1K-bit 128 x 8 3.3V/5V 8-Pin SOIC N T/R
1850
5V ECL Quad Driver | IC DRIVER QUAD ECL N-INV 28PLCC
3210
RX TXRX MODULE NAVIGATION SMD
171
TVS DIODE 12VWM 23VC SOD323
235

Top Sellers