Search
Filters

2SK3827

Part No :
2SK3827
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 100V 40A TO-220
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
18+
$2.827
$50.886
45+
$2.392
$107.640
65+
$2.319
$150.735
90+
$2.247
$202.230
115+
$2.174
$250.010
155+
$1.957
$303.335
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 870 pieces can ship immediately
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 40A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4V, 10V
Gate-Source Threshold Voltage 2.6V @ 1mA
Max Gate Charge 79nC @ 10V
Max Input Capacitance 4200pF @ 20V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.75W (Ta), 60W (Tc)
Maximum Rds On at Id,Vgs 34 mOhm @ 20A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220
Dimension TO-220-3
Win Source Part Number 197603-2SK3827
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Limited
2SK3827, produced by ON Semiconductor, is a N-Channel MOSFET transistor in TO-220 Through Hole package. The features include 100V drain-source breakdown voltage, 40A (Ta) continuous drain current at 25°C ,2.6V @ 1mA gate-source threshold voltage. 2SK3827 is used in the 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 40A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4V, 10V
Gate-Source Threshold Voltage 2.6V @ 1mA
Max Gate Charge 79nC @ 10V
Max Input Capacitance 4200pF @ 20V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.75W (Ta), 60W (Tc)
Maximum Rds On at Id,Vgs 34 mOhm @ 20A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220
Dimension TO-220-3
Win Source Part Number 197603-2SK3827
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 2SK3827
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
2SK3827 Price

2SK3827 Datasheet
2SK3827 Application

2SK3827 Replacement
2SK3827 Pdf

2SK3827 Pinout
2SK3827 Image

2SK3827 Picture
2SK3827 In Stock

2SK3827 Distributor
2SK3827 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Wire-wound Chip Inductors | FIXED IND 10UH 120MA 700 MOHM
IC AMP AUDIO PWR 1.25W MONO 8SON
7180
High Precision OPERATIONAL AMPLIFIERS
5
FERRITE BEAD 600 OHM 0805 1LN
8400
HEX/QUADRUPLE D-TYPE FLIP-FLOPS WITH CLEAR
2
IC MCU 32BIT 96KB FLASH 48LQFP
694
MOSFET N-CH 200V 9.3A TO-220AB / Trans MOSFET N-CH Si 200V 9.3A 3-Pin(3+Tab) TO-220AB Tube
5395

Top Sellers