Search
Filters

7N50

MOSFET N-CH 500V 16A TO-220AB
Manufacturer: Vishay
rohs
Rated 5/5 based on 1 customer reviews
Availability: 9,000 In Stock
7N50, produced by Vishay, is a N-Channel MOSFET transistor in TO-220AB Through Hole package. The features include 500V drain-source breakdown voltage, 16A (Tc) continuous drain current at 25°C ,5V @ 250μA gate-source threshold voltage. 7N50 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 16A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 130nC @ 10V
Max Input Capacitance 2760pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 220W (Tc)
Maximum Rds On at Id,Vgs 320 mOhm @ 9.9A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 166004-7N50
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 16A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 130nC @ 10V
Max Input Capacitance 2760pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 220W (Tc)
Maximum Rds On at Id,Vgs 320 mOhm @ 9.9A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 166004-7N50
7N50 Price

7N50 Datasheet
7N50 Application

7N50 Replacement
7N50 Pdf

7N50 Pinout
7N50 Image

7N50 Picture
7N50 In Stock

7N50 Distributor
7N50 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Non-aliasing, 16- & 20-bit A/D Converters
300
IC DISPLYPRT 2:1 DIFF SW 50BGA
1099
MIXED SIGNAL MICROCONTROLLER
6969
IC REG LDO 6V 0.5A TO252-3
13800
LMC660 CMOS Quad Operational Amplifier
390