The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

8A60DA

Part No 8A60DA
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 7.5A TO-220SIS
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
Pricing & Ordering $16.372 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
3+
$20.3970
$61.191
6+
$16.7360
$100.416
10+
$16.2130
$162.130
13+
$15.6900
$203.970
17+
$15.1670
$257.839
23+
$13.5980
$312.754
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 7,200 pieces
MOQ: 3 pcs
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
Categories Discrete Semiconductor Products
Manufacturer Toshiba Semiconductor and Storage
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 7.5A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 1mA
Max Gate Charge 20nC @ 10V
Max Input Capacitance 1050pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 45W (Tc)
Maximum Rds On at Id,Vgs 1 Ohm @ 4A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220SIS
Dimension TO-220-3 Full Pack
Win Source Part Number 198335-8A60DA
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Limited

Description

The Toshiba 8A60DA is a MOSFET transistor with N-Channel polarity and a maximum power dissipation of 45W. It is designed for use in discrete semiconductor products and has a through-hole mounting and TO-220SIS package. The transistor has a drain-source breakdown voltage of 600V and a continuous drain current of 7.5A at 25°C. It has a gate-source threshold voltage of 4V at 1mA and a maximum gate charge of 20nC at 10V. The transistor has a medium popularity and a limited supply and demand status. It is recommended to purchase from authorized sources.