The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

AO4423L

Part No AO4423L
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET P-CH 30V 15A 8-Pin SOIC / MOSFET P-CH 30V 17A 8SOIC
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
Pricing & Ordering $0.309 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
110+
$0.4690
$51.590
260+
$0.3850
$100.100
405+
$0.3730
$151.065
555+
$0.3610
$200.355
720+
$0.3490
$251.280
960+
$0.3130
$300.480
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 32,700 pieces
MOQ: 110 pcs
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
Categories Discrete Semiconductor Products
Manufacturer Alpha & Omega Semiconductor Inc.
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 17A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 6V, 20V
Gate-Source Threshold Voltage 2.6V @ 250μA
Max Gate Charge 57nC @ 10V
Max Input Capacitance 3033pF @ 15V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 3.1W (Ta)
Maximum Rds On at Id,Vgs 6.2 mOhm @ 15A, 20V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 009746-AO4423L
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 84 pct.
Supply and Demand Status Balance
Family Name AO4423
Introduction Date January 04, 2007
ECCN EAR99
Country of Origin China
Estimated EOL Date Obsolete / End of life
Alternative Parts
(Cross-Reference)
UPA2716GR-E1-A;  TPC8107(TE12L,Q,M);  TPC8118(TE12L,Q,M);  UPA2716GR-E1-AT;  

Description

The Alpha & Omega Semiconductor AO4423L is a P-channel MOSFET transistor designed for use in discrete semiconductor products. This device has a drain-source breakdown voltage of 30V and a maximum continuous drain current of 17A at 25°C. The AO4423L has a maximum Rds On of 6.2 mOhm at 15A and 20V, and a gate-source threshold voltage of 2.6V at 250μA. This device is packaged in an 8-SOIC package and has a maximum power dissipation of 3.1W at Ta. It is designed for use in a variety of applications, including power management and voltage regulation.