Search
Filters

AO4447A

MOSFET P-CH 30V 17A 8-SOIC
rohs
Quantity
Price
Ext. Price
118+
$0.424
$50.032
278+
$0.361
$100.358
1,049+
$0.286
$300.014
Availability: 40 In Stock
This product has a minimum quantity of 118

AO4447A, produced by Alpha & Omega Semiconductor Inc., is a P-Channel MOSFET transistor in 8-SOIC SMD (SMT) package. The features include 30V drain-source breakdown voltage, 17A (Ta) continuous drain current at 25°C ,1.6V @ 250μA gate-source threshold voltage. AO4447A is used in the -55°C to 150°C (TJ) operating temperature range.

Products specifications
Categories Discrete Semiconductor Products
Manufacturer Alpha & Omega Semiconductor Inc.
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 17A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4V, 10V
Gate-Source Threshold Voltage 1.6V @ 250μA
Max Gate Charge 105nC @ 10V
Max Input Capacitance 5500pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.1W (Ta)
Maximum Rds On at Id,Vgs 7 mOhm @ 17A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Dimension 8-SOIC (0.154", 3.90mm Width)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 101545-AO4447A
For Same Day Shipping, Cut-Off time is 5PM GMT+8, Monday to Friday;
The Pre-Shipment Inspection (PSI) will be applied;
Taxes & VAT will not be included;
For more details, please check our FAQ page
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Alpha & Omega Semiconductor Inc.
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 17A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4V, 10V
Gate-Source Threshold Voltage 1.6V @ 250μA
Max Gate Charge 105nC @ 10V
Max Input Capacitance 5500pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.1W (Ta)
Maximum Rds On at Id,Vgs 7 mOhm @ 17A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Dimension 8-SOIC (0.154", 3.90mm Width)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 101545-AO4447A
AO4447A Price

AO4447A Datasheet
AO4447A Application

AO4447A Replacement
AO4447A Pdf

AO4447A Pinout
AO4447A Image

AO4447A Picture
AO4447A In Stock

AO4447A Distributor
AO4447A Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC REG LINEAR LP HV 8-TDFN
996
TRANS NPN DARL 30V 0.5A SOT89
38787
IC BATT CHARGER 1.2MHZ 20TQFN
3052
IC GATE NOR 3CH 3-INP 14-SOIC
6180