Search
Filters

AO5401EL

Part No : AO5401EL
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET P-CH 20V 0.5A SC89-3L
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 11,998 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Alpha & Omega Semiconductor Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 500mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Gate-Source Threshold Voltage 0.9V @ 250μA
Max Input Capacitance 100pF @ 10V
Maximum Gate-Source Voltage ±8V
Power Dissipation (Max) 280mW (Ta)
Maximum Rds On at Id,Vgs 800 mOhm @ 500mA, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SC-89-3
Dimension SC-89, SOT-490
Win Source Part Number 199080-AO5401EL
Popularity Medium
Fake Threat In the Open Market 86 pct.
Supply and Demand Status Balance
Quantity per package 3k pcs
AO5401EL, produced by Alpha & Omega Semiconductor Inc., is a P-Channel MOSFET transistor in SC-89-3 SMD (SMT) package. The features include 20V drain-source breakdown voltage, 500mA (Ta) continuous drain current at 25°C ,0.9V @ 250μA gate-source threshold voltage. AO5401EL is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Alpha & Omega Semiconductor Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 500mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Gate-Source Threshold Voltage 0.9V @ 250μA
Max Input Capacitance 100pF @ 10V
Maximum Gate-Source Voltage ±8V
Power Dissipation (Max) 280mW (Ta)
Maximum Rds On at Id,Vgs 800 mOhm @ 500mA, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SC-89-3
Dimension SC-89, SOT-490
Win Source Part Number 199080-AO5401EL
Popularity Medium
Fake Threat In the Open Market 86 pct.
Supply and Demand Status Balance
Quantity per package 3k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AO5401EL
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
AO5401EL Price

AO5401EL Datasheet
AO5401EL Application

AO5401EL Replacement
AO5401EL Pdf

AO5401EL Pinout
AO5401EL Image

AO5401EL Picture
AO5401EL In Stock

AO5401EL Distributor
AO5401EL Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
HIGH-VOLTAGE, HIGH-CURRENT DARLINGTON TRANSISTOR ARRAY | IC PWR RELAY 7NPN 1:1 16SOIC
8
IC FREQ TIMING GENERATOR 28TSSOP
317
RES SMD 100K OHM 1% 1/10W 0603
63
8-bit, serial IN, parallel OUT driver
10
IC ADC 12BIT SAR 28QSOP
4
Simultaneous Sampling Dual 175 kSPS 14-Bit ADC
2
MOSFET N-CH 600V 14A TO-220
3
IC FPGA 190 I/O 324CSBGA
368
SIDACTOR BI 190V 400A TO-92
250
IC MCU 16BIT 256KB FLASH 100LQFP
90

Top Sellers