Search
Filters

AOD456

Part No :
AOD456
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 25V 50A TO-252
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
355+
$0.142
$50.410
835+
$0.120
$100.200
1,295+
$0.116
$150.220
1,770+
$0.113
$200.010
2,295+
$0.109
$250.155
3,065+
$0.098
$300.370
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 5,537 pieces can ship immediately
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Alpha & Omega Semiconductor Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 25V
Continuous Drain Current at 25°C 50A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 38nC @ 10V
Max Input Capacitance 2220pF @ 12.5V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3W (Ta), 50W (Tc)
Maximum Rds On at Id,Vgs 6 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252, (D-Pak)
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 113336-AOD456
Popularity Medium
Fake Threat In the Open Market 92 pct.
Supply and Demand Status Balance
AOD456, produced by Alpha & Omega Semiconductor Inc., is a N-Channel MOSFET transistor in TO-252, (D-Pak) SMD (SMT) package. The features include 25V drain-source breakdown voltage, 50A (Tc) continuous drain current at 25°C ,3V @ 250μA gate-source threshold voltage. AOD456 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Alpha & Omega Semiconductor Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 25V
Continuous Drain Current at 25°C 50A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 38nC @ 10V
Max Input Capacitance 2220pF @ 12.5V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3W (Ta), 50W (Tc)
Maximum Rds On at Id,Vgs 6 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252, (D-Pak)
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 113336-AOD456
Popularity Medium
Fake Threat In the Open Market 92 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AOD456
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
AOD456 Price

AOD456 Datasheet
AOD456 Application

AOD456 Replacement
AOD456 Pdf

AOD456 Pinout
AOD456 Image

AOD456 Picture
AOD456 In Stock

AOD456 Distributor
AOD456 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC CTRLR DDR DRAM, SDRAM 28QSOP
227
RES ARRAY 8 RES 10K OHM 16SOIC
65
DIODE GEN PURP 100V 2A DO15
200
FET RF 4V 12GHZ S01
256
2.4GHz - 2.5GHz Low Noise Amplifier
489
Low Cost General Purpose Transistors
2065
TRIMMER 2K OHM 0.5W PC PIN
13

Top Sellers