Search
Filters

AOD464

MOSFET N-CH 105V 40A TO252
rohs
Availability: 100 In Stock
AOD464, produced by Alpha & Omega Semiconductor Inc., is a N-Channel MOSFET transistor in TO-252, (D-Pak) SMD (SMT) package. The features include 105V drain-source breakdown voltage, 40A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. AOD464 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Alpha & Omega Semiconductor Inc.
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 105V
Continuous Drain Current at 25°C 40A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 46nC @ 10V
Max Input Capacitance 2445pF @ 25V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 2.3W (Ta), 100W (Tc)
Maximum Rds On at Id,Vgs 28 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252, (D-Pak)
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 141948-AOD464
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Alpha & Omega Semiconductor Inc.
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 105V
Continuous Drain Current at 25°C 40A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 46nC @ 10V
Max Input Capacitance 2445pF @ 25V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 2.3W (Ta), 100W (Tc)
Maximum Rds On at Id,Vgs 28 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252, (D-Pak)
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 141948-AOD464
AOD464 Price

AOD464 Datasheet
AOD464 Application

AOD464 Replacement
AOD464 Pdf

AOD464 Pinout
AOD464 Image

AOD464 Picture
AOD464 In Stock

AOD464 Distributor
AOD464 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC 8MHZ ESCC XTEMP 44-PLCC
1954
RECTIFIER BRIDGE 800V 1.5A DF-S
1500
MOSFET N-CH 400V 2.6A TO220FP
13468
Comparator with Reference Advance Information
41916
CONN HEADER R/A 10POS DL GOLD
1
TRANS PREBIAS NPN/PNP SOT563
72000
MOSFET N-CH 800V 4.3A TO-220FP
5500
CMOS High Speed 8Bit A/D Converter with Refrence and Track/Hold Function
216