Search
Filters

AON6454A

Part No :
AON6454A
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
Trans MOSFET N-CH 150V 31A 8-Pin DFN EP T/R / MOSFET N-CH 150V 5A DFN5X6
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
45+
$1.2340
$55.530
100+
$1.0370
$103.700
150+
$1.0060
$150.900
210+
$0.9750
$204.750
265+
$0.9440
$250.160
355+
$0.8520
$302.460
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (Stock & Lead time): 3,000 pieces
MOQ: 45 pcs
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
Categories Discrete Semiconductor Products
Manufacturer Alpha & Omega Semiconductor Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 150V
Continuous Drain Current at 25°C 31A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 7V, 10V
Gate-Source Threshold Voltage 4.6V @ 250μA
Max Gate Charge 40nC @ 10V
Max Input Capacitance 2055pF @ 75V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.3W (Ta), 83W (Tc)
Maximum Rds On at Id,Vgs 38 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-DFN (5x6)
Dimension 8-PowerSMD, Flat Leads
Win Source Part Number 078171-AON6454A
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 87 pct.
Supply and Demand Status Balance
Family Name AON6454A
Introduction Date May 08, 2011
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Alternative Parts
(Cross-Reference)
BSC520N15NS3GATMA1;  STL35N15F3;  BSC520N15NS3 G; BSC520N15NS3GXT; 
AON6454A, produced by Alpha & Omega Semiconductor Inc., is a N-Channel MOSFET transistor in 8-DFN (5x6) SMD (SMT) package. The features include 150V drain-source breakdown voltage, 31A (Tc) continuous drain current at 25°C ,4.6V @ 250μA gate-source threshold voltage. AON6454A is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Alpha & Omega Semiconductor Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 150V
Continuous Drain Current at 25°C 31A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 7V, 10V
Gate-Source Threshold Voltage 4.6V @ 250μA
Max Gate Charge 40nC @ 10V
Max Input Capacitance 2055pF @ 75V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.3W (Ta), 83W (Tc)
Maximum Rds On at Id,Vgs 38 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-DFN (5x6)
Dimension 8-PowerSMD, Flat Leads
Win Source Part Number 078171-AON6454A
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 87 pct.
Supply and Demand Status Balance
Family Name AON6454A
Introduction Date May 08, 2011
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Alternative Parts
(Cross-Reference)
BSC520N15NS3GATMA1;  STL35N15F3;  BSC520N15NS3 G; BSC520N15NS3GXT; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AON6454A
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
AON6454A Price

AON6454A Datasheet
AON6454A Application

AON6454A Replacement
AON6454A Pdf

AON6454A Pinout
AON6454A Image

AON6454A Picture
AON6454A In Stock

AON6454A Distributor
AON6454A Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Phase Shift Resonant Controller
123
MOSFET N-CH 620V 4.4A TO220FP
2000
NOR Flash Parallel 3V/3.3V 32M-bit 2M x 16 90ns 48-Pin TSOP Tube / IC FLASH 32MBIT 90NS 48TSOP
1

Top Sellers