Search
Filters

AON6704

Part No : AON6704
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 30V 25A 8DFN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 60,020 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Alpha & Omega Semiconductor Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 25A (Ta), 85A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2V @ 250μA
Max Gate Charge 155nC @ 10V
Max Input Capacitance 9000pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.1W (Ta), 83W (Tc)
Maximum Rds On at Id,Vgs 2.2 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-DFN (5x6)
Dimension 8-PowerSMD, Flat Leads
Win Source Part Number 078172-AON6704
Popularity Medium
Fake Threat In the Open Market 91 pct.
Supply and Demand Status Sufficient
AON6704, produced by Alpha & Omega Semiconductor Inc., is a N-Channel MOSFET transistor in 8-DFN (5x6) SMD (SMT) package. The features include 30V drain-source breakdown voltage, 25A (Ta), 85A (Tc) continuous drain current at 25°C ,2V @ 250μA gate-source threshold voltage. AON6704 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Alpha & Omega Semiconductor Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 25A (Ta), 85A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2V @ 250μA
Max Gate Charge 155nC @ 10V
Max Input Capacitance 9000pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.1W (Ta), 83W (Tc)
Maximum Rds On at Id,Vgs 2.2 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-DFN (5x6)
Dimension 8-PowerSMD, Flat Leads
Win Source Part Number 078172-AON6704
Popularity Medium
Fake Threat In the Open Market 91 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AON6704
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
AON6704 Price

AON6704 Datasheet
AON6704 Application

AON6704 Replacement
AON6704 Pdf

AON6704 Pinout
AON6704 Image

AON6704 Picture
AON6704 In Stock

AON6704 Distributor
AON6704 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Dual Zener diodes
3606
DIODE SCHOTTKY DETECT HF SOT-323
400
IC PROM SER 150000 C-TEMP 20SOIC
6
8-bit Microcontroller with 2K/4K bytes In-System Programmable Flash
642
Linear Voltage Regulator IC
180
IC REG LDO ADJ 50MA SC70-5
890