The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

AON6912A

Part No AON6912A
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 30V 10A/13.8A 8DFN
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
Pricing & Ordering $0.414 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
75+
$0.7070
$53.025
175+
$0.5800
$101.500
270+
$0.5620
$151.740
370+
$0.5440
$201.280
480+
$0.5260
$252.480
640+
$0.4710
$301.440
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 2,450 pieces
MOQ: 75 pcs
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
Categories Discrete Semiconductor Products
Manufacturer Alpha & Omega Semiconductor Inc.
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Half Bridge)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 10A, 13.8A
Maximum Rds On at Id,Vgs 13.7 mOhm @ 10A, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 17nC @ 10V
Max Input Capacitance 910pF @ 15V
Maximum Power Dissipation 1.9W, 2.1W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-DFN (5x6)
Win Source Part Number 180572-AON6912A
Popularity Medium
Fake Threat In the Open Market 82 pct.
Supply and Demand Status Balance

Description

The Alpha & Omega Semiconductor Inc. 180572-AON6912A is a 2 N-Channel (Half Bridge) FET type integrated circuit. It has a logic level gate and is part of the discrete semiconductor products category. The package is 8-DFN (5x6) and is mounted using SMD (SMT). It has a temperature range of -55°C to 150°C (TJ) and a maximum power dissipation of 1.9W, 2.1W. The drain-source breakdown voltage is 30V, and the continuous drain current at 25°C is 10A, 13.8A. The gate-source threshold voltage is 2.5V @ 250μA, and the max gate charge is 17nC @ 10V. The max input capacitance is 910pF @ 15V, and the maximum Rds On at Id,Vgs is 13.7 mOhm @ 10A, 10V. The popularity of this product is medium, and the fake threat in the open market is 82%. Supply and demand status is balanced.